Visual Sound, Inc. Logitech AudioStation 970217-0403

Description
Logitech, Inc. The single sound system for any room. Just add your iPod to create a full-function stereo that fills any room in your home with high-performance sound. Enjoy audiophile acoustics from two-way speakers... The single sound system for any room. Just add your iPod to create a full-function stereo that fills any room in your home with high-performance sound. Enjoy audiophile acoustics from two-way speakers featuring 1 inch soft-dome tweeters and 4 inch long-throw woofers. Command your experience with sophisticated touch-sensitive controls and switch to the integrated digital AM/FM radio tuner when you prefer to listen to live music. Whether you are looking to replace your existing stereo or just enjoy high-quality music for another room -- Logitech AudioStation makes it easy: just plug it in and plug in your iPod!
Description
Logitech, Inc. The single sound system for any room. Just add your iPod to create a full-function stereo that fills any room in your home with high-performance sound. Enjoy audiophile acoustics from two-way speakers... The single sound system for any room. Just add your iPod to create a full-function stereo that fills any room in your home with high-performance sound. Enjoy audiophile acoustics from two-way speakers featuring 1 inch soft-dome tweeters and 4 inch long-throw woofers. Command your experience with sophisticated touch-sensitive controls and switch to the integrated digital AM/FM radio tuner when you prefer to listen to live music. Whether you are looking to replace your existing stereo or just enjoy high-quality music for another room -- Logitech AudioStation makes it easy: just plug it in and plug in your iPod!

Suppliers

Company
Product
Description
Supplier Links
Logitech AudioStation - 970217-0403 - Visual Sound, Inc.
Broomall, PA, USA
Logitech AudioStation
970217-0403
Logitech AudioStation 970217-0403
Logitech, Inc. The single sound system for any room. Just add your iPod to create a full-function stereo that fills any room in your home with high-performance sound. Enjoy audiophile acoustics from two-way speakers... The single sound system for any room. Just add your iPod to create a full-function stereo that fills any room in your home with high-performance sound. Enjoy audiophile acoustics from two-way speakers featuring 1 inch soft-dome tweeters and 4 inch long-throw woofers. Command your experience with sophisticated touch-sensitive controls and switch to the integrated digital AM/FM radio tuner when you prefer to listen to live music. Whether you are looking to replace your existing stereo or just enjoy high-quality music for another room -- Logitech AudioStation makes it easy: just plug it in and plug in your iPod!

Logitech, Inc.

The single sound system for any room. Just add your iPod to create a full-function stereo that fills any room in your home with high-performance sound. Enjoy audiophile acoustics from two-way speakers...

The single sound system for any room. Just add your iPod to create a full-function stereo that fills any room in your home with high-performance sound. Enjoy audiophile acoustics from two-way speakers featuring 1 inch soft-dome tweeters and 4 inch long-throw woofers. Command your experience with sophisticated touch-sensitive controls and switch to the integrated digital AM/FM radio tuner when you prefer to listen to live music. Whether you are looking to replace your existing stereo or just enjoy high-quality music for another room -- Logitech AudioStation makes it easy: just plug it in and plug in your iPod!

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 970217-0403
Product Name Logitech AudioStation
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.82 inch (97 mm)
View Details
AR2000 AudioMaster® Public Address AudioRouter® - AR2000-M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Size 3.50 inch (89 mm)
Weight 7500.00 g (264.60 oz)
Application Loudspeaker
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 286 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details