Knowles BK Series

Description
Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability. Features High sensitivity Responses include standard and broader band Low distortion Self-shielded for low magnetic radiation Wide range of port locations and impedances 2 and 3 terminal versions
Description
Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability. Features High sensitivity Responses include standard and broader band Low distortion Self-shielded for low magnetic radiation Wide range of port locations and impedances 2 and 3 terminal versions

Suppliers

Company
Product
Description
Supplier Links
BK Series -  - Knowles
Itasca, IL, USA
BK Series
BK Series
Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability. Features High sensitivity Responses include standard and broader band Low distortion Self-shielded for low magnetic radiation Wide range of port locations and impedances 2 and 3 terminal versions

Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability.

Features

  • High sensitivity
  • Responses include standard and broader band
  • Low distortion
  • Self-shielded for low magnetic radiation
  • Wide range of port locations and impedances
  • 2 and 3 terminal versions
Supplier's Site

Technical Specifications

  Knowles
Product Category Speakers
Product Name BK Series
Impedance 286 ohms
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
CM Series Speakers -  - Knowles
Specs
Impedance 150 ohms
Sensitivity 103 dB
Size 0.33 inch (8 mm)
View Details
Speaker - 66RA16M-1 - MISCO
Specs
Nominal Power 1 watts
Impedance 16 ohms
Sensitivity 86 dB
View Details