Visual Sound, Inc. Continuously-variable Pattern Condenser Boundary Microphone with LED & Logic interface 930VPL

Description
Astatic Commercial Audio Products Continuously-variabl e Pattern Condenser Boundary Microphone with Programmable Switch, LED and Logic Interface The 930VPL is a continuously-variabl e polar pattern condenser boundary microphone with a programmable membrane switch, LED and logic interface. Special attention has been taken to design the 930VPL to resist interference from devices such as cell phones and two-way communication devices. The integral 80Hz, 12dB/octave high-pass filter removes unwanted low-frequency energy to improve intelligibility. The dual output-connector design allows the cable to exit the rear or the underside of the microphone. When mounted on a flat surface, the 930VPL will take advantage of the "boundary effect" signal-to-noise ratio increase. The 930VPL comes with 30 feet [9.1m] of detachable microphone cable that is terminated with a standard 3-pin XLRM-type connector. The 930VPL features logic I/O functions that can be utilized with automatic mixers, teleconferencing systems and control systems. The logic input can remotely control the LED as well as the membrane-switch activation. The membrane switch working with or bypassing the microphone's mute activates the logic output. Bypassing mute is particularly useful with teleconferencing systems that mute the microphones after the echo-cancellation block. The exact mode of operation can be set with the dip-switch on the underside of the microphone. The 930VPL has a continuously-variabl e polar pattern so it can shorten the list of products an audio system designer needs to consider when boundary condenser microphones are specified. The installer can precisely tailor the polar pattern for the best performance depending upon the application or environment. The 930VPL is primarily designed for speech and vocal pickup in governmental, institutional, religious and business applications.
Description
Astatic Commercial Audio Products Continuously-variabl e Pattern Condenser Boundary Microphone with Programmable Switch, LED and Logic Interface The 930VPL is a continuously-variabl e polar pattern condenser boundary microphone with a programmable membrane switch, LED and logic interface. Special attention has been taken to design the 930VPL to resist interference from devices such as cell phones and two-way communication devices. The integral 80Hz, 12dB/octave high-pass filter removes unwanted low-frequency energy to improve intelligibility. The dual output-connector design allows the cable to exit the rear or the underside of the microphone. When mounted on a flat surface, the 930VPL will take advantage of the "boundary effect" signal-to-noise ratio increase. The 930VPL comes with 30 feet [9.1m] of detachable microphone cable that is terminated with a standard 3-pin XLRM-type connector. The 930VPL features logic I/O functions that can be utilized with automatic mixers, teleconferencing systems and control systems. The logic input can remotely control the LED as well as the membrane-switch activation. The membrane switch working with or bypassing the microphone's mute activates the logic output. Bypassing mute is particularly useful with teleconferencing systems that mute the microphones after the echo-cancellation block. The exact mode of operation can be set with the dip-switch on the underside of the microphone. The 930VPL has a continuously-variabl e polar pattern so it can shorten the list of products an audio system designer needs to consider when boundary condenser microphones are specified. The installer can precisely tailor the polar pattern for the best performance depending upon the application or environment. The 930VPL is primarily designed for speech and vocal pickup in governmental, institutional, religious and business applications.

Suppliers

Company
Product
Description
Supplier Links
Continuously-variable Pattern Condenser Boundary Microphone with LED & Logic interface - 930VPL - Visual Sound, Inc.
Broomall, PA, USA
Continuously-variable Pattern Condenser Boundary Microphone with LED & Logic interface
930VPL
Continuously-variable Pattern Condenser Boundary Microphone with LED & Logic interface 930VPL
Astatic Commercial Audio Products Continuously-variabl e Pattern Condenser Boundary Microphone with Programmable Switch, LED and Logic Interface The 930VPL is a continuously-variabl e polar pattern condenser boundary microphone with a programmable membrane switch, LED and logic interface. Special attention has been taken to design the 930VPL to resist interference from devices such as cell phones and two-way communication devices. The integral 80Hz, 12dB/octave high-pass filter removes unwanted low-frequency energy to improve intelligibility. The dual output-connector design allows the cable to exit the rear or the underside of the microphone. When mounted on a flat surface, the 930VPL will take advantage of the "boundary effect" signal-to-noise ratio increase. The 930VPL comes with 30 feet [9.1m] of detachable microphone cable that is terminated with a standard 3-pin XLRM-type connector. The 930VPL features logic I/O functions that can be utilized with automatic mixers, teleconferencing systems and control systems. The logic input can remotely control the LED as well as the membrane-switch activation. The membrane switch working with or bypassing the microphone's mute activates the logic output. Bypassing mute is particularly useful with teleconferencing systems that mute the microphones after the echo-cancellation block. The exact mode of operation can be set with the dip-switch on the underside of the microphone. The 930VPL has a continuously-variabl e polar pattern so it can shorten the list of products an audio system designer needs to consider when boundary condenser microphones are specified. The installer can precisely tailor the polar pattern for the best performance depending upon the application or environment. The 930VPL is primarily designed for speech and vocal pickup in governmental, institutional, religious and business applications.

Astatic Commercial Audio Products

Continuously-variable Pattern Condenser Boundary Microphone with Programmable Switch, LED and Logic Interface

The 930VPL is a continuously-variable polar pattern condenser boundary microphone with a programmable membrane switch, LED and logic interface. Special attention has been taken to design the 930VPL to resist interference from devices such as cell phones and two-way communication devices. The integral 80Hz, 12dB/octave high-pass filter removes unwanted low-frequency energy to improve intelligibility. The dual output-connector design allows the cable to exit the rear or the underside of the microphone. When mounted on a flat surface, the 930VPL will take advantage of the "boundary effect" signal-to-noise ratio increase. The 930VPL comes with 30 feet [9.1m] of detachable microphone cable that is terminated with a standard 3-pin XLRM-type connector. The 930VPL features logic I/O functions that can be utilized with automatic mixers, teleconferencing systems and control systems. The logic input can remotely control the LED as well as the membrane-switch activation. The membrane switch working with or bypassing the microphone's mute activates the logic output. Bypassing mute is particularly useful with teleconferencing systems that mute the microphones after the echo-cancellation block. The exact mode of operation can be set with the dip-switch on the underside of the microphone. The 930VPL has a continuously-variable polar pattern so it can shorten the list of products an audio system designer needs to consider when boundary condenser microphones are specified. The installer can precisely tailor the polar pattern for the best performance depending upon the application or environment. The 930VPL is primarily designed for speech and vocal pickup in governmental, institutional, religious and business applications.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 930VPL
Product Name Continuously-variable Pattern Condenser Boundary Microphone with LED & Logic interface
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - 448-IM68A130V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details
Condenser Instrument Microphone - f90 Condenser Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 50 to 18000 Hz
Sensitivity 8.8 mV/Pa (60673 mV/psi)
View Details