Visual Sound, Inc. 2x1 Personal Stereo Audio Power Amplifier & Switcher (2 Watts per Channel) 901

Description
Kramer Electronics USA, Inc. S/N Ratio - 74dB 2 Watts RMS Per Channel Inputs - 1 (dual) RCA, 1 3.5mm & 1 Mic Control - Vol, bass, mid, treble, balance & loudness The 901 is a high-performance integrated personal stereo amplifier for unbalanced stereo signals. It accepts a stereo audio signal and delivers a speaker output of 2 watts RMS power per channel into a 4? load. S/N Ratio - 74dB Inputs - Line or microphone (condenser or dynamic selectable) Outputs - 3.5mm for headphones and terminal block connectors for speakers Control - Volume, bass, treble, and balance Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions Presentation rooms and multimedia applications for quick, local audio amplification Any personal audio listening - PC, portable CD player, etc.
Description
Kramer Electronics USA, Inc. S/N Ratio - 74dB 2 Watts RMS Per Channel Inputs - 1 (dual) RCA, 1 3.5mm & 1 Mic Control - Vol, bass, mid, treble, balance & loudness The 901 is a high-performance integrated personal stereo amplifier for unbalanced stereo signals. It accepts a stereo audio signal and delivers a speaker output of 2 watts RMS power per channel into a 4? load. S/N Ratio - 74dB Inputs - Line or microphone (condenser or dynamic selectable) Outputs - 3.5mm for headphones and terminal block connectors for speakers Control - Volume, bass, treble, and balance Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions Presentation rooms and multimedia applications for quick, local audio amplification Any personal audio listening - PC, portable CD player, etc.

Suppliers

Company
Product
Description
Supplier Links
2x1 Personal Stereo Audio Power Amplifier & Switcher (2 Watts per Channel) - 901 - Visual Sound, Inc.
Broomall, PA, USA
2x1 Personal Stereo Audio Power Amplifier & Switcher (2 Watts per Channel)
901
2x1 Personal Stereo Audio Power Amplifier & Switcher (2 Watts per Channel) 901
Kramer Electronics USA, Inc. S/N Ratio - 74dB 2 Watts RMS Per Channel Inputs - 1 (dual) RCA, 1 3.5mm & 1 Mic Control - Vol, bass, mid, treble, balance & loudness The 901 is a high-performance integrated personal stereo amplifier for unbalanced stereo signals. It accepts a stereo audio signal and delivers a speaker output of 2 watts RMS power per channel into a 4? load. S/N Ratio - 74dB Inputs - Line or microphone (condenser or dynamic selectable) Outputs - 3.5mm for headphones and terminal block connectors for speakers Control - Volume, bass, treble, and balance Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions Presentation rooms and multimedia applications for quick, local audio amplification Any personal audio listening - PC, portable CD player, etc.

Kramer Electronics USA, Inc.

S/N Ratio - 74dB
2 Watts RMS Per Channel
Inputs - 1 (dual) RCA, 1 3.5mm & 1 Mic
Control - Vol, bass, mid, treble, balance & loudness

The 901 is a high-performance integrated personal stereo amplifier for unbalanced stereo signals. It accepts a stereo audio signal and delivers a speaker output of 2 watts RMS power per channel into a 4? load.

  • S/N Ratio - 74dB
  • Inputs - Line or microphone (condenser or dynamic selectable)
  • Outputs - 3.5mm for headphones and terminal block connectors for speakers
  • Control - Volume, bass, treble, and balance
  • Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions
  • Presentation rooms and multimedia applications for quick, local audio amplification
  • Any personal audio listening - PC, portable CD player, etc.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number 901
Product Name 2x1 Personal Stereo Audio Power Amplifier & Switcher (2 Watts per Channel)
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
Electrostatic amplifier - GES - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Nominal Impedance 100000 ohms
View Details
Monoblock Class D Subwoofer Amplifier, 500 W x 1 @ 2 Ω / 300 W x 1 @ 4 Ω - 14.4V - JX500/1D - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.00E-5 to 1.50E-4 MHz
View Details