Visual Sound, Inc. Stereo Audio Power Amplifier 900

Description
Kramer Electronics USA, Inc. S/N Ratio - 63dB 9 Watts RMS per Channel Volume Control The 900 is a high-performance power amplifier for line level stereo audio signals. It accepts either unbalanced audio signals on RCA connectors or balanced audio signals on terminal blocks and delivers a speaker output of 9 watts RMS per channel into a 4? load. S/N Ratio - 63db unweighted Output - 4-pin terminal block Control - Volume Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions
Description
Kramer Electronics USA, Inc. S/N Ratio - 63dB 9 Watts RMS per Channel Volume Control The 900 is a high-performance power amplifier for line level stereo audio signals. It accepts either unbalanced audio signals on RCA connectors or balanced audio signals on terminal blocks and delivers a speaker output of 9 watts RMS per channel into a 4? load. S/N Ratio - 63db unweighted Output - 4-pin terminal block Control - Volume Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Stereo Audio Power Amplifier
900
Stereo Audio Power Amplifier 900
Kramer Electronics USA, Inc. S/N Ratio - 63dB 9 Watts RMS per Channel Volume Control The 900 is a high-performance power amplifier for line level stereo audio signals. It accepts either unbalanced audio signals on RCA connectors or balanced audio signals on terminal blocks and delivers a speaker output of 9 watts RMS per channel into a 4? load. S/N Ratio - 63db unweighted Output - 4-pin terminal block Control - Volume Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions

Kramer Electronics USA, Inc.

S/N Ratio - 63dB
9 Watts RMS per Channel
Volume Control

The 900 is a high-performance power amplifier for line level stereo audio signals. It accepts either unbalanced audio signals on RCA connectors or balanced audio signals on terminal blocks and delivers a speaker output of 9 watts RMS per channel into a 4? load.

  • S/N Ratio - 63db unweighted
  • Output - 4-pin terminal block
  • Control - Volume
  • Compact Size - Part of the Kramer TOOLS™ family of compact, high quality and cost effective solutions
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number 900
Product Name Stereo Audio Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
4-Channel Class D Full-Range Amplifier, 150 W x 4 @ 1.5-4 Ω - HD600/4 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 6.00E-6 to 0.0300 MHz
View Details