Visual Sound, Inc. Backbox-Recessed-8in Spkr, Plastic, 10in Dia x 4in Deep 8PSBX

Description
Lowell Manufacturing Company 8PSBX: plastic backbox. Black. 9.88" dia. x 4"D. Mounts grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8H. Imported
Description
Lowell Manufacturing Company 8PSBX: plastic backbox. Black. 9.88" dia. x 4"D. Mounts grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8H. Imported

Suppliers

Company
Product
Description
Supplier Links
Backbox-Recessed-8in Spkr, Plastic, 10in Dia x 4in Deep - 8PSBX - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Recessed-8in Spkr, Plastic, 10in Dia x 4in Deep
8PSBX
Backbox-Recessed-8in Spkr, Plastic, 10in Dia x 4in Deep 8PSBX
Lowell Manufacturing Company 8PSBX: plastic backbox. Black. 9.88" dia. x 4"D. Mounts grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8H. Imported

Lowell Manufacturing Company

8PSBX: plastic backbox. Black. 9.88" dia. x 4"D. Mounts grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8H. Imported

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 8PSBX
Product Name Backbox-Recessed-8in Spkr, Plastic, 10in Dia x 4in Deep
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 8.15 inch (207 mm)
View Details
Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 3320 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details