Visual Sound, Inc. 8" 2-Way True Compression Driver Coaxial Speaker with 60 Watt 70.7V/100V Transformer 8CXT60

Description
Atlas Sound Model 8CXT60 is a 150 watt loudspeaker that combines an 8" diameter, low frequency transducer and a 1" exit, true compression driver. The unit features a curvilinear, polypropylene cone for lower harmonic distortion, and a built-in crossover network for proper frequency transition between the two reproducers. Model 8CXT60 operates within a frequency response range of 48 Hz to 18 kHz (?10dB) with a sensitivity of 92dB and a dispersion angle of 90°. Model 8CXT60 includes a factory installed, high efficiency, 60W, 70.7/100V step down line transformer. Power taps are provided at 7.5, 15, 30 and 60 Watts (@70.7V). 1" Exit compression high frequency driver coupled to a specially designed conical wave-guide horn provides exceptional output & accurate high frequency reproduction 90 Degree conical dispersion (2kHz octave band) Includes factory installed, 60W, 70.7/100V transformer Perfectly suited for use with Atlas Sound "Q" Series enclosures
Description
Atlas Sound Model 8CXT60 is a 150 watt loudspeaker that combines an 8" diameter, low frequency transducer and a 1" exit, true compression driver. The unit features a curvilinear, polypropylene cone for lower harmonic distortion, and a built-in crossover network for proper frequency transition between the two reproducers. Model 8CXT60 operates within a frequency response range of 48 Hz to 18 kHz (?10dB) with a sensitivity of 92dB and a dispersion angle of 90°. Model 8CXT60 includes a factory installed, high efficiency, 60W, 70.7/100V step down line transformer. Power taps are provided at 7.5, 15, 30 and 60 Watts (@70.7V). 1" Exit compression high frequency driver coupled to a specially designed conical wave-guide horn provides exceptional output & accurate high frequency reproduction 90 Degree conical dispersion (2kHz octave band) Includes factory installed, 60W, 70.7/100V transformer Perfectly suited for use with Atlas Sound "Q" Series enclosures

Suppliers

Company
Product
Description
Supplier Links
8
Broomall, PA, USA
8" 2-Way True Compression Driver Coaxial Speaker with 60 Watt 70.7V/100V Transformer
8CXT60
8" 2-Way True Compression Driver Coaxial Speaker with 60 Watt 70.7V/100V Transformer 8CXT60
Atlas Sound Model 8CXT60 is a 150 watt loudspeaker that combines an 8" diameter, low frequency transducer and a 1" exit, true compression driver. The unit features a curvilinear, polypropylene cone for lower harmonic distortion, and a built-in crossover network for proper frequency transition between the two reproducers. Model 8CXT60 operates within a frequency response range of 48 Hz to 18 kHz (?10dB) with a sensitivity of 92dB and a dispersion angle of 90°. Model 8CXT60 includes a factory installed, high efficiency, 60W, 70.7/100V step down line transformer. Power taps are provided at 7.5, 15, 30 and 60 Watts (@70.7V). 1" Exit compression high frequency driver coupled to a specially designed conical wave-guide horn provides exceptional output & accurate high frequency reproduction 90 Degree conical dispersion (2kHz octave band) Includes factory installed, 60W, 70.7/100V transformer Perfectly suited for use with Atlas Sound "Q" Series enclosures

Atlas Sound

Model 8CXT60 is a 150 watt loudspeaker that combines an 8" diameter, low frequency transducer and a 1" exit, true compression driver. The unit features a curvilinear, polypropylene cone for lower harmonic distortion, and a built-in crossover network for proper frequency transition between the two reproducers. Model 8CXT60 operates within a frequency response range of 48 Hz to 18 kHz (?10dB) with a sensitivity of 92dB and a dispersion angle of 90°. Model 8CXT60 includes a factory installed, high efficiency, 60W, 70.7/100V step down line transformer. Power taps are provided at 7.5, 15, 30 and 60 Watts (@70.7V).

  • 1" Exit compression high frequency driver coupled to a specially designed conical wave-guide horn provides exceptional output & accurate high frequency reproduction
  • 90 Degree conical dispersion (2kHz octave band)
  • Includes factory installed, 60W, 70.7/100V transformer
  • Perfectly suited for use with Atlas Sound "Q" Series enclosures
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 8CXT60
Product Name 8" 2-Way True Compression Driver Coaxial Speaker with 60 Watt 70.7V/100V Transformer
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526935 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 8 ohms
Frequency Response 17 Hz
View Details
NE Subwoofer, 12
Specs
Nominal Power 220 watts
Sensitivity 86.5 dB
Resonance Frequency 20 Hz
View Details