Visual Sound, Inc. Speaker-8in Moist Resist Cone, 10oz Magnet, 15W, 8 ohm 8C10MRA

Description
Lowell Manufacturing Company 8C10MRA: 15W moisture-resistant speaker with 10 oz. magnet
Description
Lowell Manufacturing Company 8C10MRA: 15W moisture-resistant speaker with 10 oz. magnet

Suppliers

Company
Product
Description
Supplier Links
Speaker-8in Moist Resist Cone, 10oz Magnet, 15W, 8 ohm - 8C10MRA - Visual Sound, Inc.
Broomall, PA, USA
Speaker-8in Moist Resist Cone, 10oz Magnet, 15W, 8 ohm
8C10MRA
Speaker-8in Moist Resist Cone, 10oz Magnet, 15W, 8 ohm 8C10MRA
Lowell Manufacturing Company 8C10MRA: 15W moisture-resistant speaker with 10 oz. magnet

Lowell Manufacturing Company

8C10MRA: 15W moisture-resistant speaker with 10 oz. magnet

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 8C10MRA
Product Name Speaker-8in Moist Resist Cone, 10oz Magnet, 15W, 8 ohm
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 4539007 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
2 suppliers
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details