Visual Sound, Inc. Cable Table 3072-Teak 89776

Description
Balt Balt's unfold-a-cable tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Table features a built-in continuou... Balt's unfold-a-cable tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Table features a built-in continuous cable management tray allowing side-by-side networking. Centered H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. Gray with black frame. Optional 3" casters and CPU holder sold separately. Ships in 48 hours. Adjustable in height from 23" to 29" in 1" increments, measures 72"w x 30"d Features a built-in continuous cable management tray. H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. Ships in 48 hours.
Description
Balt Balt's unfold-a-cable tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Table features a built-in continuou... Balt's unfold-a-cable tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Table features a built-in continuous cable management tray allowing side-by-side networking. Centered H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. Gray with black frame. Optional 3" casters and CPU holder sold separately. Ships in 48 hours. Adjustable in height from 23" to 29" in 1" increments, measures 72"w x 30"d Features a built-in continuous cable management tray. H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. Ships in 48 hours.

Suppliers

Company
Product
Description
Supplier Links
Cable Table 3072-Teak - 89776 - Visual Sound, Inc.
Broomall, PA, USA
Cable Table 3072-Teak
89776
Cable Table 3072-Teak 89776
Balt Balt's unfold-a-cable tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Table features a built-in continuou... Balt's unfold-a-cable tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Table features a built-in continuous cable management tray allowing side-by-side networking. Centered H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. Gray with black frame. Optional 3" casters and CPU holder sold separately. Ships in 48 hours. Adjustable in height from 23" to 29" in 1" increments, measures 72"w x 30"d Features a built-in continuous cable management tray. H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. Ships in 48 hours.

Balt

Balt's unfold-a-cable tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Table features a built-in continuou...

Balt's unfold-a-cable tables are perfect for training/computer labs in classrooms and corporate settings. Full height adjustment from 23" to 29" in 1" increments. Table features a built-in continuous cable management tray allowing side-by-side networking. Centered H-leg base and 10-gauge apron provide maximum stability. Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability. Gray with black frame. Optional 3" casters and CPU holder sold separately. Ships in 48 hours.

  • Adjustable in height from 23" to 29" in 1" increments, measures 72"w x 30"d
  • Features a built-in continuous cable management tray.
  • H-leg base and 10-gauge apron provide maximum stability.
  • Tables ship flat and unfolds for quick assembly, legs bolt through modesty panel for stability.
  • Ships in 48 hours.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 89776
Product Name Cable Table 3072-Teak
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Tekzone hutches - TZ-JEE40X2102P - Rousseau Metal Inc.
Specs
Length 40.0 inch (1016 mm)
Width 36.0 inch (914.40 mm)
Height 24.0 inch (610 mm)
View Details
Workbenches - 1271518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Trolley
Length 23.6 inch (600 mm)
Width 39.4 inch (1000.00 mm)
View Details
Physiological Cell Culture Workstations -  - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.3 mm)
Width 2.2 inch (54.80 mm)
View Details