RS Components, Ltd. Workbenches 1357334

Description
Treston TP712 ESD Workbench
Request a Quote
Description
Treston TP712 ESD Workbench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workbenches - 1357334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
1357334
Workbenches 1357334
Treston TP712 ESD Workbench

Treston TP712 ESD Workbench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 1357334
Product Name Workbenches
Type Workbench
Length 47.2 inch (1200 mm)
Width 27.6 inch (700.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 8386425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Heavy duty storage bench
Length 78.7 inch (2000 mm)
Width 29.5 inch (750.00 mm)
View Details
Workbenches - 1357342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 70.9 inch (1800 mm)
Width 35.4 inch (900.00 mm)
View Details
Worktops - 1357359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Esd bench top
Length 47.2 inch (1200 mm)
Width 29.5 inch (750.00 mm)
View Details
Workbenches - 2723771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.6 inch (600 mm)
Height 36.6 inch (930 mm)
Work Surface PaintedSteel; Steel
View Details