Visual Sound, Inc. Condenser Gooseneck cardioid condenser mics 827A-13 (13 in.) 827A-13

Description
Astatic Commercial Audio Products For: lectern or dais or courtrooms or conference/meeting rooms or paging or telecommunications or intercom systems. Speech optimized frequency response. Unidirectional for rejection of feedback or unwanted ambient sounds. Unique all flex gooseneck design for precise positioning. Low noise transformerless electronic design. Includes foam pop filter. See Accessories for versatile mounting options.
Description
Astatic Commercial Audio Products For: lectern or dais or courtrooms or conference/meeting rooms or paging or telecommunications or intercom systems. Speech optimized frequency response. Unidirectional for rejection of feedback or unwanted ambient sounds. Unique all flex gooseneck design for precise positioning. Low noise transformerless electronic design. Includes foam pop filter. See Accessories for versatile mounting options.

Suppliers

Company
Product
Description
Supplier Links
Condenser Gooseneck cardioid condenser mics 827A-13 (13 in.) - 827A-13 - Visual Sound, Inc.
Broomall, PA, USA
Condenser Gooseneck cardioid condenser mics 827A-13 (13 in.)
827A-13
Condenser Gooseneck cardioid condenser mics 827A-13 (13 in.) 827A-13
Astatic Commercial Audio Products For: lectern or dais or courtrooms or conference/meeting rooms or paging or telecommunications or intercom systems. Speech optimized frequency response. Unidirectional for rejection of feedback or unwanted ambient sounds. Unique all flex gooseneck design for precise positioning. Low noise transformerless electronic design. Includes foam pop filter. See Accessories for versatile mounting options.

Astatic Commercial Audio Products

For: lectern or dais or courtrooms or conference/meeting rooms or paging or telecommunications or intercom systems. Speech optimized frequency response. Unidirectional for rejection of feedback or unwanted ambient sounds. Unique all flex gooseneck design for precise positioning. Low noise transformerless electronic design. Includes foam pop filter. See Accessories for versatile mounting options.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 827A-13
Product Name Condenser Gooseneck cardioid condenser mics 827A-13 (13 in.)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM73D122V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers