Visual Sound, Inc. 8" (200 mm) Full-Range In-Ceiling Loudspeaker for use with Pre-Install Backcans 8138

Description
JBL Professional The 8138 is an 8" ceiling speaker designed for use with a pre-install in-ceiling backcan, resulting in high-fidelity performance at a cost-effective price point. The 8138 is ideal for a wide variety of commercial sound applications from restaurant and retail to professional offices and reception areas. Stylish, contemporary appearance enhances any decor. Clear sound from an 8 inch dualcone full-range driver. Very high sensitivity of 97 dB for maximum sound levels using minimum amplifier power. 6W transformer for use on 70V/100V distributed speaker lines Installs to in-ceiling backboxes having 4 mounting points on an 11.25" (286 mm) diameter mounting circle. For use with MTC-81BB8 backcan and MTC-81TB8 tile bridge
Description
JBL Professional The 8138 is an 8" ceiling speaker designed for use with a pre-install in-ceiling backcan, resulting in high-fidelity performance at a cost-effective price point. The 8138 is ideal for a wide variety of commercial sound applications from restaurant and retail to professional offices and reception areas. Stylish, contemporary appearance enhances any decor. Clear sound from an 8 inch dualcone full-range driver. Very high sensitivity of 97 dB for maximum sound levels using minimum amplifier power. 6W transformer for use on 70V/100V distributed speaker lines Installs to in-ceiling backboxes having 4 mounting points on an 11.25" (286 mm) diameter mounting circle. For use with MTC-81BB8 backcan and MTC-81TB8 tile bridge

Suppliers

Company
Product
Description
Supplier Links
8
Broomall, PA, USA
8" (200 mm) Full-Range In-Ceiling Loudspeaker for use with Pre-Install Backcans
8138
8" (200 mm) Full-Range In-Ceiling Loudspeaker for use with Pre-Install Backcans 8138
JBL Professional The 8138 is an 8" ceiling speaker designed for use with a pre-install in-ceiling backcan, resulting in high-fidelity performance at a cost-effective price point. The 8138 is ideal for a wide variety of commercial sound applications from restaurant and retail to professional offices and reception areas. Stylish, contemporary appearance enhances any decor. Clear sound from an 8 inch dualcone full-range driver. Very high sensitivity of 97 dB for maximum sound levels using minimum amplifier power. 6W transformer for use on 70V/100V distributed speaker lines Installs to in-ceiling backboxes having 4 mounting points on an 11.25" (286 mm) diameter mounting circle. For use with MTC-81BB8 backcan and MTC-81TB8 tile bridge

JBL Professional

The 8138 is an 8" ceiling speaker designed for use with a pre-install in-ceiling backcan, resulting in high-fidelity performance at a cost-effective price point. The 8138 is ideal for a wide variety of commercial sound applications from restaurant and retail to professional offices and reception areas.

  • Stylish, contemporary appearance enhances any decor.
  • Clear sound from an 8 inch dualcone full-range driver.
  • Very high sensitivity of 97 dB for maximum sound levels using minimum amplifier power.
  • 6W transformer for use on 70V/100V distributed speaker lines
  • Installs to in-ceiling backboxes having 4 mounting points on an 11.25" (286 mm) diameter mounting circle.
  • For use with MTC-81BB8 backcan and MTC-81TB8 tile bridge
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 8138
Product Name 8" (200 mm) Full-Range In-Ceiling Loudspeaker for use with Pre-Install Backcans
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527004 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details