Visual Sound, Inc. Speaker-8in Cone, 10oz Magnet, 15W, 8 ohm, 4W 70V xfmr 810-T470

Description
Lowell Manufacturing Company 810-T470: includes xfmr TLM470 (taps at 0.5, 1, 2, 4W @ 70V) 810-series: 15W industry standard dual-cone speaker for basic paging or background music. Includes speaker 810 (dual-cone with 10 oz. magnet), 0.75" whizzer for improved frequency response and flame-retardant terminal strips. Transformer varies by model.
Description
Lowell Manufacturing Company 810-T470: includes xfmr TLM470 (taps at 0.5, 1, 2, 4W @ 70V) 810-series: 15W industry standard dual-cone speaker for basic paging or background music. Includes speaker 810 (dual-cone with 10 oz. magnet), 0.75" whizzer for improved frequency response and flame-retardant terminal strips. Transformer varies by model.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Speaker-8in Cone, 10oz Magnet, 15W, 8 ohm, 4W 70V xfmr
810-T470
Speaker-8in Cone, 10oz Magnet, 15W, 8 ohm, 4W 70V xfmr 810-T470
Lowell Manufacturing Company 810-T470: includes xfmr TLM470 (taps at 0.5, 1, 2, 4W @ 70V) 810-series: 15W industry standard dual-cone speaker for basic paging or background music. Includes speaker 810 (dual-cone with 10 oz. magnet), 0.75" whizzer for improved frequency response and flame-retardant terminal strips. Transformer varies by model.

Lowell Manufacturing Company

810-T470: includes xfmr TLM470 (taps at 0.5, 1, 2, 4W @ 70V)
810-series: 15W industry standard dual-cone speaker for basic paging or background music. Includes speaker 810 (dual-cone with 10 oz. magnet), 0.75" whizzer for improved frequency response and flame-retardant terminal strips. Transformer varies by model.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 810-T470
Product Name Speaker-8in Cone, 10oz Magnet, 15W, 8 ohm, 4W 70V xfmr
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Home Audio, In-Ceiling Speaker - HSi S6W2 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Frequency Response 50 to 180 Hz
View Details