Boston Acoustics, Inc. Home Audio, In-Ceiling Speaker HSi S6W2

Description
Dual 6" Copolymer (152mm) Woofers Reduced bezel design for seamless integration with the ceiling Magnetic grilles for easy installation Paint-ready surface allows you to match your ceiling Both Square and Round grille included Optional NCBR3 new construction bracket available
Datasheet
Description
Dual 6" Copolymer (152mm) Woofers Reduced bezel design for seamless integration with the ceiling Magnetic grilles for easy installation Paint-ready surface allows you to match your ceiling Both Square and Round grille included Optional NCBR3 new construction bracket available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Home Audio, In-Ceiling Speaker - HSi S6W2 - Boston Acoustics, Inc.
Peabody, MA, USA
Home Audio, In-Ceiling Speaker
HSi S6W2
Home Audio, In-Ceiling Speaker HSi S6W2
Dual 6" Copolymer (152mm) Woofers Reduced bezel design for seamless integration with the ceiling Magnetic grilles for easy installation Paint-ready surface allows you to match your ceiling Both Square and Round grille included Optional NCBR3 new construction bracket available

Dual 6" Copolymer (152mm) Woofers
Reduced bezel design for seamless integration with the ceiling
Magnetic grilles for easy installation
Paint-ready surface allows you to match your ceiling
Both Square and Round grille included
Optional NCBR3 new construction bracket available

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number HSi S6W2
Product Name Home Audio, In-Ceiling Speaker
Nominal Power 10 to 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6284434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details
302X SelecTone® ExplosionProof Amplified Speakers - 302X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 7400.00 g (261.07 oz)
View Details
Car Audio, Full Range Speaker - Pro60SE - Boston Acoustics, Inc.
Specs
Nominal Power 125 watts
Impedance 3 ohms
Frequency Response 50 to 22000 Hz
View Details