Visual Sound, Inc. 8-Channel Mic/Line Mixer 801i

Description
Biamp Systems, Inc. The 801i is a single rack-space mixer, with eight mic/line inputs and one auxiliary line input. Each mic/line channel uses a differentially balanced, discrete transistor preamplifier for low noise and low distortion performance. Special features, including a limiter and remote level control, make the 801i extremely versatile. The 801i mixer is dependable, easy to install, simple to operate, and carries a five-year warranty. 8 differential balanced mic/line inputs & 1 aux line input Discrete transistor mic/line preamps for low noise/distortion +24 volt phantom power selectable on each mic/line input Aux input switch selectable for balanced or stereo summing Aux input 'auto-ducking' switch selectable on channels 1~8 Front panel trim and rear panel pad switch on each channel +10dB 'peak' LED indicator on each channel for easy set-up High-pass 'rumble' filter switch selectable on each channel Mic/line & aux inputs on plug-in barrier strip connectors Unbalanced direct output terminal on each input channel Balanced main output on plug-in barrier strip connector Main output limiter with threshold control and LED indicator Main out Bass & Treble control with rear panel bypass switch -20dB signal present & power LED indicators at main output Channel 1 automatic override assignable on other channels Optional remote control of main out via external level control Stack in & slave switch for adding inputs by linking units Incorporates AES recommended grounding practices CE marked and UL / C-UL listed power source Covered by Biamp Systems' five-year warranty
Description
Biamp Systems, Inc. The 801i is a single rack-space mixer, with eight mic/line inputs and one auxiliary line input. Each mic/line channel uses a differentially balanced, discrete transistor preamplifier for low noise and low distortion performance. Special features, including a limiter and remote level control, make the 801i extremely versatile. The 801i mixer is dependable, easy to install, simple to operate, and carries a five-year warranty. 8 differential balanced mic/line inputs & 1 aux line input Discrete transistor mic/line preamps for low noise/distortion +24 volt phantom power selectable on each mic/line input Aux input switch selectable for balanced or stereo summing Aux input 'auto-ducking' switch selectable on channels 1~8 Front panel trim and rear panel pad switch on each channel +10dB 'peak' LED indicator on each channel for easy set-up High-pass 'rumble' filter switch selectable on each channel Mic/line & aux inputs on plug-in barrier strip connectors Unbalanced direct output terminal on each input channel Balanced main output on plug-in barrier strip connector Main output limiter with threshold control and LED indicator Main out Bass & Treble control with rear panel bypass switch -20dB signal present & power LED indicators at main output Channel 1 automatic override assignable on other channels Optional remote control of main out via external level control Stack in & slave switch for adding inputs by linking units Incorporates AES recommended grounding practices CE marked and UL / C-UL listed power source Covered by Biamp Systems' five-year warranty

Suppliers

Company
Product
Description
Supplier Links
8-Channel Mic/Line Mixer - 801i - Visual Sound, Inc.
Broomall, PA, USA
8-Channel Mic/Line Mixer
801i
8-Channel Mic/Line Mixer 801i
Biamp Systems, Inc. The 801i is a single rack-space mixer, with eight mic/line inputs and one auxiliary line input. Each mic/line channel uses a differentially balanced, discrete transistor preamplifier for low noise and low distortion performance. Special features, including a limiter and remote level control, make the 801i extremely versatile. The 801i mixer is dependable, easy to install, simple to operate, and carries a five-year warranty. 8 differential balanced mic/line inputs & 1 aux line input Discrete transistor mic/line preamps for low noise/distortion +24 volt phantom power selectable on each mic/line input Aux input switch selectable for balanced or stereo summing Aux input 'auto-ducking' switch selectable on channels 1~8 Front panel trim and rear panel pad switch on each channel +10dB 'peak' LED indicator on each channel for easy set-up High-pass 'rumble' filter switch selectable on each channel Mic/line & aux inputs on plug-in barrier strip connectors Unbalanced direct output terminal on each input channel Balanced main output on plug-in barrier strip connector Main output limiter with threshold control and LED indicator Main out Bass & Treble control with rear panel bypass switch -20dB signal present & power LED indicators at main output Channel 1 automatic override assignable on other channels Optional remote control of main out via external level control Stack in & slave switch for adding inputs by linking units Incorporates AES recommended grounding practices CE marked and UL / C-UL listed power source Covered by Biamp Systems' five-year warranty

Biamp Systems, Inc.

The 801i is a single rack-space mixer, with eight mic/line inputs and one auxiliary line input. Each mic/line channel uses a differentially balanced, discrete transistor preamplifier for low noise and low distortion performance. Special features, including a limiter and remote level control, make the 801i extremely versatile. The 801i mixer is dependable, easy to install, simple to operate, and carries a five-year warranty.

  • 8 differential balanced mic/line inputs & 1 aux line input
  • Discrete transistor mic/line preamps for low noise/distortion
  • +24 volt phantom power selectable on each mic/line input
  • Aux input switch selectable for balanced or stereo summing
  • Aux input 'auto-ducking' switch selectable on channels 1~8
  • Front panel trim and rear panel pad switch on each channel
  • +10dB 'peak' LED indicator on each channel for easy set-up
  • High-pass 'rumble' filter switch selectable on each channel
  • Mic/line & aux inputs on plug-in barrier strip connectors
  • Unbalanced direct output terminal on each input channel
  • Balanced main output on plug-in barrier strip connector
  • Main output limiter with threshold control and LED indicator
  • Main out Bass & Treble control with rear panel bypass switch
  • -20dB signal present & power LED indicators at main output
  • Channel 1 automatic override assignable on other channels
  • Optional remote control of main out via external level control
  • Stack in & slave switch for adding inputs by linking units
  • Incorporates AES recommended grounding practices
  • CE marked and UL / C-UL listed power source
  • Covered by Biamp Systems' five-year warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number 801i
Product Name 8-Channel Mic/Line Mixer
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
SET Class A Transformer coupled headphone amp - WA6-SE - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.50E-5 to 0.0400 MHz
Nominal Impedance 100000 ohms
View Details
3-Channel Class D Marine System Amplifier, 75 W x 2 @ 4 Ω + 300 W x 1 @ 2 Ω - 14.4V - M500/3 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details