Visual Sound, Inc. ACE-12 Loudspeaker System 715012000

Description
Fender Pro A/V Systems The ACE Series Loudspeakers are professional, full-range, two-way, compact loudspeakers designed for the most demanding concert sound and live performance requirements. *Tuned black advanced polymer cabinet. *High efficiency woofer. *Active component protected titanium compression driver. *Two-way crossover network. *65Hz to 18KHz Frequency Response. *Dual input connectors. *One high current 1/4 in. *One NL4 (Speakon type). *300 Watts Power Handling. *Cast Aluminum 1 3/8 in. loudspeaker pole mount. *Front replaceable compression driver & woofer. The ACE Series Loudspeakers are professional full-range two-way compact loudspeakers designed for the most demanding concert sound and live performance requirements.The ACE Series Loudspeakers feature passive two-way crossovers with a high-frequency driver protection circuit. The protection circuitry allows ACE Loudspeakers to handle occasional power spikes that would destroy most other speaker systems. The compression drivers in the ACE Series Loudspeakers have 1 3/4 in. titanium diaphragms and annular phase plugs for superior frequency response. The woofers are designed for maximum efficiency and robust power handling. The well-damped speaker enclosures are made from an advanced polymer using an injection molding process. With up to two built-in handles and cast aluminum pole mounts -- ACE Loudspeakers are perfect for bands and DJs on the go. ACE Loudspeakers are designed to form the basis of anything from a P.A. system for a band to a full-size concert sound tour system. They can be used as a single unit in pairs or as part of a larger loudspeaker array. These speakers are ideal for use as a two-way system or as the mid / high pack in a three-way set-up incorporating a subwoofer loudspeaker system. The ACE loudspeaker systems are designed for easy repair in the field with front removable compression drivers and woofers unlike the competition where the cabinet has to be disassembled in order to make any repairs.
Description
Fender Pro A/V Systems The ACE Series Loudspeakers are professional, full-range, two-way, compact loudspeakers designed for the most demanding concert sound and live performance requirements. *Tuned black advanced polymer cabinet. *High efficiency woofer. *Active component protected titanium compression driver. *Two-way crossover network. *65Hz to 18KHz Frequency Response. *Dual input connectors. *One high current 1/4 in. *One NL4 (Speakon type). *300 Watts Power Handling. *Cast Aluminum 1 3/8 in. loudspeaker pole mount. *Front replaceable compression driver & woofer. The ACE Series Loudspeakers are professional full-range two-way compact loudspeakers designed for the most demanding concert sound and live performance requirements.The ACE Series Loudspeakers feature passive two-way crossovers with a high-frequency driver protection circuit. The protection circuitry allows ACE Loudspeakers to handle occasional power spikes that would destroy most other speaker systems. The compression drivers in the ACE Series Loudspeakers have 1 3/4 in. titanium diaphragms and annular phase plugs for superior frequency response. The woofers are designed for maximum efficiency and robust power handling. The well-damped speaker enclosures are made from an advanced polymer using an injection molding process. With up to two built-in handles and cast aluminum pole mounts -- ACE Loudspeakers are perfect for bands and DJs on the go. ACE Loudspeakers are designed to form the basis of anything from a P.A. system for a band to a full-size concert sound tour system. They can be used as a single unit in pairs or as part of a larger loudspeaker array. These speakers are ideal for use as a two-way system or as the mid / high pack in a three-way set-up incorporating a subwoofer loudspeaker system. The ACE loudspeaker systems are designed for easy repair in the field with front removable compression drivers and woofers unlike the competition where the cabinet has to be disassembled in order to make any repairs.

Suppliers

Company
Product
Description
Supplier Links
ACE-12 Loudspeaker System - 715012000 - Visual Sound, Inc.
Broomall, PA, USA
ACE-12 Loudspeaker System
715012000
ACE-12 Loudspeaker System 715012000
Fender Pro A/V Systems The ACE Series Loudspeakers are professional, full-range, two-way, compact loudspeakers designed for the most demanding concert sound and live performance requirements. *Tuned black advanced polymer cabinet. *High efficiency woofer. *Active component protected titanium compression driver. *Two-way crossover network. *65Hz to 18KHz Frequency Response. *Dual input connectors. *One high current 1/4 in. *One NL4 (Speakon type). *300 Watts Power Handling. *Cast Aluminum 1 3/8 in. loudspeaker pole mount. *Front replaceable compression driver & woofer. The ACE Series Loudspeakers are professional full-range two-way compact loudspeakers designed for the most demanding concert sound and live performance requirements.The ACE Series Loudspeakers feature passive two-way crossovers with a high-frequency driver protection circuit. The protection circuitry allows ACE Loudspeakers to handle occasional power spikes that would destroy most other speaker systems. The compression drivers in the ACE Series Loudspeakers have 1 3/4 in. titanium diaphragms and annular phase plugs for superior frequency response. The woofers are designed for maximum efficiency and robust power handling. The well-damped speaker enclosures are made from an advanced polymer using an injection molding process. With up to two built-in handles and cast aluminum pole mounts -- ACE Loudspeakers are perfect for bands and DJs on the go. ACE Loudspeakers are designed to form the basis of anything from a P.A. system for a band to a full-size concert sound tour system. They can be used as a single unit in pairs or as part of a larger loudspeaker array. These speakers are ideal for use as a two-way system or as the mid / high pack in a three-way set-up incorporating a subwoofer loudspeaker system. The ACE loudspeaker systems are designed for easy repair in the field with front removable compression drivers and woofers unlike the competition where the cabinet has to be disassembled in order to make any repairs.

Fender Pro A/V Systems

The ACE Series Loudspeakers are professional, full-range, two-way, compact loudspeakers designed for the most demanding concert sound and live performance requirements.

*Tuned black advanced polymer cabinet. *High efficiency woofer. *Active component protected titanium compression driver. *Two-way crossover network. *65Hz to 18KHz Frequency Response. *Dual input connectors. *One high current 1/4 in. *One NL4 (Speakon type). *300 Watts Power Handling. *Cast Aluminum 1 3/8 in. loudspeaker pole mount. *Front replaceable compression driver & woofer. The ACE Series Loudspeakers are professional full-range two-way compact loudspeakers designed for the most demanding concert sound and live performance requirements.The ACE Series Loudspeakers feature passive two-way crossovers with a high-frequency driver protection circuit. The protection circuitry allows ACE Loudspeakers to handle occasional power spikes that would destroy most other speaker systems. The compression drivers in the ACE Series Loudspeakers have 1 3/4 in. titanium diaphragms and annular phase plugs for superior frequency response. The woofers are designed for maximum efficiency and robust power handling. The well-damped speaker enclosures are made from an advanced polymer using an injection molding process. With up to two built-in handles and cast aluminum pole mounts -- ACE Loudspeakers are perfect for bands and DJs on the go. ACE Loudspeakers are designed to form the basis of anything from a P.A. system for a band to a full-size concert sound tour system. They can be used as a single unit in pairs or as part of a larger loudspeaker array. These speakers are ideal for use as a two-way system or as the mid / high pack in a three-way set-up incorporating a subwoofer loudspeaker system. The ACE loudspeaker systems are designed for easy repair in the field with front removable compression drivers and woofers unlike the competition where the cabinet has to be disassembled in order to make any repairs.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 715012000
Product Name ACE-12 Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 8.15 inch (207 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM300-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details