Visual Sound, Inc. Fender 1270 Monitor 711270100

Description
Fender Pro A/V Systems 10", two-way 400W peak/200W program @ 8 ohms. Molded Enclosure Monitor. 10-inch two-way 400W peak/200W program @ 8 ohms.
Description
Fender Pro A/V Systems 10", two-way 400W peak/200W program @ 8 ohms. Molded Enclosure Monitor. 10-inch two-way 400W peak/200W program @ 8 ohms.

Suppliers

Company
Product
Description
Supplier Links
Fender 1270 Monitor - 711270100 - Visual Sound, Inc.
Broomall, PA, USA
Fender 1270 Monitor
711270100
Fender 1270 Monitor 711270100
Fender Pro A/V Systems 10", two-way 400W peak/200W program @ 8 ohms. Molded Enclosure Monitor. 10-inch two-way 400W peak/200W program @ 8 ohms.

Fender Pro A/V Systems

10", two-way 400W peak/200W program @ 8 ohms.

Molded Enclosure Monitor. 10-inch two-way 400W peak/200W program @ 8 ohms.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 711270100
Product Name Fender 1270 Monitor
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 276738 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 118 dB
Nominal Power 0.0150 watts
Impedance 150 ohms
View Details
RC-LCR Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details