710120100 -- SQUIER SQ SUBWOOFER
Visual Sound, Inc.
Squier SQ Subwoofer
710120100
Description
Fender Pro A/V Systems
Subwoofer
Description
Fender Pro A/V Systems
Subwoofer
Suppliers
Fender Pro A/V Systems
Subwoofer
Fender Pro A/V Systems
Subwoofer
Supplier's Site
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
710120100 |
|
Product Name
|
Squier SQ Subwoofer |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Features
Outdoor
SPL
120 dB
Size
12.40 inch (315 mm)
View Details
Hangzhou Crysound Electronics Co., Ltd.
Maximum Power
50 watts
Impedance
4 ohms
Frequency Response
100 to 10000 Hz
View Details
Knowles Electronics, LLC.
Impedance
480 ohms
Sensitivity
104 dB
Size
0.25 inch (6 mm)
View Details