Visual Sound, Inc. Eight Channel 70 volt Transformer Module 70V-AM

Description
Liberty AV Solutions The Intelix Audisey 70V-AM provides eight 70 volt outputs for the Intelix Audisey Athena matrix mixer/amplifier. One 70V-AM module is required with an Athena-8 system and two 70V-AM modules are required with an Athena-16 system. 70 volt adaptor for Intelix Audisey Athena systems
Description
Liberty AV Solutions The Intelix Audisey 70V-AM provides eight 70 volt outputs for the Intelix Audisey Athena matrix mixer/amplifier. One 70V-AM module is required with an Athena-8 system and two 70V-AM modules are required with an Athena-16 system. 70 volt adaptor for Intelix Audisey Athena systems

Suppliers

Company
Product
Description
Supplier Links
Eight Channel 70 volt Transformer Module - 70V-AM - Visual Sound, Inc.
Broomall, PA, USA
Eight Channel 70 volt Transformer Module
70V-AM
Eight Channel 70 volt Transformer Module 70V-AM
Liberty AV Solutions The Intelix Audisey 70V-AM provides eight 70 volt outputs for the Intelix Audisey Athena matrix mixer/amplifier. One 70V-AM module is required with an Athena-8 system and two 70V-AM modules are required with an Athena-16 system. 70 volt adaptor for Intelix Audisey Athena systems

Liberty AV Solutions

The Intelix Audisey 70V-AM provides eight 70 volt outputs for the Intelix Audisey Athena matrix mixer/amplifier. One 70V-AM module is required with an Athena-8 system and two 70V-AM modules are required with an Athena-16 system.

  • 70 volt adaptor for Intelix Audisey Athena systems
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number 70V-AM
Product Name Eight Channel 70 volt Transformer Module
Unlock Full Specs
to access all available technical data

Similar Products

Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
SET Class A Transformer coupled headphone amp - WA6 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0300 MHz
Nominal Impedance 100000 ohms
View Details
1.1W to1.5W Monaural Speaker Amplifiers - BH7826FVM - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Output Gain 20 to ? dB
Continuous Power 1.1 watts
View Details