Visual Sound, Inc. Speaker-6in Coax, 10oz Magnet, 40W, 8 ohm, 8W 70V xfmr 6A40-T870

Description
Lowell Manufacturing Company 6A40-T870: high performance coaxial speaker with even, high-frequency dispersion, low distortion and clear fidelity for 70V distributed sound system (foreground music).The 40W coaxial speaker with 10 oz. LF and 2 oz. HF magnets, features post-mounted dome tweeter, effective crossover, and woofer with long excursion, half-roll surround on a poly cone. Transformer (TLM870) is mounted to top plate and has tap selections at 1, 2, 4, 8W (70V). Assembly depth: 5.4". Not for use with torsion-mount grilles unless IX-series backbox is used Premium 40 W coaxial 6.5 inch driver exhibits smooth musical sound with wide dispersion (150O) and a small architectural footprint Available with factory-wired premium or high performance 32 W, 16 W or 8 W transformer Compatible with Lowell's 6 inch backboxes and architectural grilles Also available premounted in Lowell's CN Series packaged systems and LT Series lay-in tile speaker assemblies for 1' x 2' or 2' x 2' ceilings
Description
Lowell Manufacturing Company 6A40-T870: high performance coaxial speaker with even, high-frequency dispersion, low distortion and clear fidelity for 70V distributed sound system (foreground music).The 40W coaxial speaker with 10 oz. LF and 2 oz. HF magnets, features post-mounted dome tweeter, effective crossover, and woofer with long excursion, half-roll surround on a poly cone. Transformer (TLM870) is mounted to top plate and has tap selections at 1, 2, 4, 8W (70V). Assembly depth: 5.4". Not for use with torsion-mount grilles unless IX-series backbox is used Premium 40 W coaxial 6.5 inch driver exhibits smooth musical sound with wide dispersion (150O) and a small architectural footprint Available with factory-wired premium or high performance 32 W, 16 W or 8 W transformer Compatible with Lowell's 6 inch backboxes and architectural grilles Also available premounted in Lowell's CN Series packaged systems and LT Series lay-in tile speaker assemblies for 1' x 2' or 2' x 2' ceilings

Suppliers

Company
Product
Description
Supplier Links
Speaker-6in Coax, 10oz Magnet, 40W, 8 ohm, 8W 70V xfmr - 6A40-T870 - Visual Sound, Inc.
Broomall, PA, USA
Speaker-6in Coax, 10oz Magnet, 40W, 8 ohm, 8W 70V xfmr
6A40-T870
Speaker-6in Coax, 10oz Magnet, 40W, 8 ohm, 8W 70V xfmr 6A40-T870
Lowell Manufacturing Company 6A40-T870: high performance coaxial speaker with even, high-frequency dispersion, low distortion and clear fidelity for 70V distributed sound system (foreground music).The 40W coaxial speaker with 10 oz. LF and 2 oz. HF magnets, features post-mounted dome tweeter, effective crossover, and woofer with long excursion, half-roll surround on a poly cone. Transformer (TLM870) is mounted to top plate and has tap selections at 1, 2, 4, 8W (70V). Assembly depth: 5.4". Not for use with torsion-mount grilles unless IX-series backbox is used Premium 40 W coaxial 6.5 inch driver exhibits smooth musical sound with wide dispersion (150O) and a small architectural footprint Available with factory-wired premium or high performance 32 W, 16 W or 8 W transformer Compatible with Lowell's 6 inch backboxes and architectural grilles Also available premounted in Lowell's CN Series packaged systems and LT Series lay-in tile speaker assemblies for 1' x 2' or 2' x 2' ceilings

Lowell Manufacturing Company

6A40-T870: high performance coaxial speaker with even, high-frequency dispersion, low distortion and clear fidelity for 70V distributed sound system (foreground music).The 40W coaxial speaker with 10 oz. LF and 2 oz. HF magnets, features post-mounted dome tweeter, effective crossover, and woofer with long excursion, half-roll surround on a poly cone. Transformer (TLM870) is mounted to top plate and has tap selections at 1, 2, 4, 8W (70V). Assembly depth: 5.4". Not for use with torsion-mount grilles unless IX-series backbox is used

  • Premium 40 W coaxial 6.5 inch driver exhibits smooth musical sound with wide dispersion (150O) and a small architectural footprint
  • Available with factory-wired premium or high performance 32 W, 16 W or 8 W transformer
  • Compatible with Lowell's 6 inch backboxes and architectural grilles
  • Also available premounted in Lowell's CN Series packaged systems and LT Series lay-in tile speaker assemblies for 1' x 2' or 2' x 2' ceilings
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 6A40-T870
Product Name Speaker-6in Coax, 10oz Magnet, 40W, 8 ohm, 8W 70V xfmr
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527002 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
300 SelecTone® Amplified Speakers - 300-250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details