Visual Sound, Inc. Passport W-MIC Handheld Mic (UHF) 692202000

Description
Fender Pro A/V Systems High Quality Wireless, UHF, Handheld, Electret-Condenser Microphone/Transmitt er
Description
Fender Pro A/V Systems High Quality Wireless, UHF, Handheld, Electret-Condenser Microphone/Transmitt er

Suppliers

Company
Product
Description
Supplier Links
Passport W-MIC Handheld Mic (UHF) - 692202000 - Visual Sound, Inc.
Broomall, PA, USA
Passport W-MIC Handheld Mic (UHF)
692202000
Passport W-MIC Handheld Mic (UHF) 692202000
Fender Pro A/V Systems High Quality Wireless, UHF, Handheld, Electret-Condenser Microphone/Transmitt er

Fender Pro A/V Systems

High Quality Wireless, UHF, Handheld, Electret-Condenser Microphone/Transmitter

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 692202000
Product Name Passport W-MIC Handheld Mic (UHF)
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Audio Products-Microphones -  - Win Source Electronics
Specs
Frequency Response 20 to 20000 Hz
View Details
4 suppliers
Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details