Visual Sound, Inc. Dynamic, Handheld Microphone 66T

Description
Telex The 66T and 66TR are high quality, dynamic, handheld microphones offering superior noise cancellation and voice response in durable casements. With built-in solid state amplifier, the 66 series microphones adjust for proper transmitter modulation. Coil cord Hanger bracket and hardware FAA TSO C58 approved Straight-in plug
Description
Telex The 66T and 66TR are high quality, dynamic, handheld microphones offering superior noise cancellation and voice response in durable casements. With built-in solid state amplifier, the 66 series microphones adjust for proper transmitter modulation. Coil cord Hanger bracket and hardware FAA TSO C58 approved Straight-in plug

Suppliers

Company
Product
Description
Supplier Links
Dynamic, Handheld Microphone - 66T - Visual Sound, Inc.
Broomall, PA, USA
Dynamic, Handheld Microphone
66T
Dynamic, Handheld Microphone 66T
Telex The 66T and 66TR are high quality, dynamic, handheld microphones offering superior noise cancellation and voice response in durable casements. With built-in solid state amplifier, the 66 series microphones adjust for proper transmitter modulation. Coil cord Hanger bracket and hardware FAA TSO C58 approved Straight-in plug

Telex

The 66T and 66TR are high quality, dynamic, handheld microphones offering superior noise cancellation and voice response in durable casements. With built-in solid state amplifier, the 66 series microphones adjust for proper transmitter modulation.

  • Coil cord
  • Hanger bracket and hardware
  • FAA TSO C58 approved
  • Straight-in plug
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 66T
Product Name Dynamic, Handheld Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Audio Products - Microphones - 1357585-IM67D130AXTSA2 - Win Source Electronics
Specs
Frequency Response 20000 Hz
View Details
3 suppliers
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details