Visual Sound, Inc. Six-channel Amplifier 660A

Description
Crown International, Inc. The Crown 180A, 280A, 1160A and 660A are high-value amplifiers for commercial and industrial audio. They provide 4-ohm and constant-voltage outputs (70V and 100V). The 660A, a six-channel amplifier, provides 4-ohm and constant-voltage outputs (70V and 100V) on channels 1 through 4, and 4-ohm outpus on channels 5 and 6. The amps are part of Crown's Commercial Audio Series, which also includes mixers and mixer-amps. These low-cost units provide all necessary features in a simple building-block format. The sound system can be upgraded as a facility expands. For example, you can add more mixers for more inputs, or add more power amps (or mixer-amps) to handle more zones. Some applications include schools, hospitals, factories, restaurant/retail, houses of worship, fitness facilities, A/V boardrooms, prisons, and small offices. Typical uses are paging, background music, security and evacuation instructions. The amplifiers vary in their number of inputs, number of outputs, and power range: 660A has six inputs and six 60W power amplifier channels for multi-zone systems. It can drive different types of speakers in different areas of a facility. 660A has six inputs and six amplifier output channels Ideal for commercial and industrial use Balanced Phoenix-type line inputs; touch-proofed screw-terminal speaker outputs Advanced protection system includes output current limiting, DC protection, circuit breaker/fuse, and thermal protection Three-Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications
Description
Crown International, Inc. The Crown 180A, 280A, 1160A and 660A are high-value amplifiers for commercial and industrial audio. They provide 4-ohm and constant-voltage outputs (70V and 100V). The 660A, a six-channel amplifier, provides 4-ohm and constant-voltage outputs (70V and 100V) on channels 1 through 4, and 4-ohm outpus on channels 5 and 6. The amps are part of Crown's Commercial Audio Series, which also includes mixers and mixer-amps. These low-cost units provide all necessary features in a simple building-block format. The sound system can be upgraded as a facility expands. For example, you can add more mixers for more inputs, or add more power amps (or mixer-amps) to handle more zones. Some applications include schools, hospitals, factories, restaurant/retail, houses of worship, fitness facilities, A/V boardrooms, prisons, and small offices. Typical uses are paging, background music, security and evacuation instructions. The amplifiers vary in their number of inputs, number of outputs, and power range: 660A has six inputs and six 60W power amplifier channels for multi-zone systems. It can drive different types of speakers in different areas of a facility. 660A has six inputs and six amplifier output channels Ideal for commercial and industrial use Balanced Phoenix-type line inputs; touch-proofed screw-terminal speaker outputs Advanced protection system includes output current limiting, DC protection, circuit breaker/fuse, and thermal protection Three-Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications

Suppliers

Company
Product
Description
Supplier Links
Six-channel Amplifier - 660A - Visual Sound, Inc.
Broomall, PA, USA
Six-channel Amplifier
660A
Six-channel Amplifier 660A
Crown International, Inc. The Crown 180A, 280A, 1160A and 660A are high-value amplifiers for commercial and industrial audio. They provide 4-ohm and constant-voltage outputs (70V and 100V). The 660A, a six-channel amplifier, provides 4-ohm and constant-voltage outputs (70V and 100V) on channels 1 through 4, and 4-ohm outpus on channels 5 and 6. The amps are part of Crown's Commercial Audio Series, which also includes mixers and mixer-amps. These low-cost units provide all necessary features in a simple building-block format. The sound system can be upgraded as a facility expands. For example, you can add more mixers for more inputs, or add more power amps (or mixer-amps) to handle more zones. Some applications include schools, hospitals, factories, restaurant/retail, houses of worship, fitness facilities, A/V boardrooms, prisons, and small offices. Typical uses are paging, background music, security and evacuation instructions. The amplifiers vary in their number of inputs, number of outputs, and power range: 660A has six inputs and six 60W power amplifier channels for multi-zone systems. It can drive different types of speakers in different areas of a facility. 660A has six inputs and six amplifier output channels Ideal for commercial and industrial use Balanced Phoenix-type line inputs; touch-proofed screw-terminal speaker outputs Advanced protection system includes output current limiting, DC protection, circuit breaker/fuse, and thermal protection Three-Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications

Crown International, Inc.

The Crown 180A, 280A, 1160A and 660A are high-value amplifiers for commercial and industrial audio. They provide 4-ohm and constant-voltage outputs (70V and 100V). The 660A, a six-channel amplifier, provides 4-ohm and constant-voltage outputs (70V and 100V) on channels 1 through 4, and 4-ohm outpus on channels 5 and 6. The amps are part of Crown's Commercial Audio Series, which also includes mixers and mixer-amps. These low-cost units provide all necessary features in a simple building-block format. The sound system can be upgraded as a facility expands. For example, you can add more mixers for more inputs, or add more power amps (or mixer-amps) to handle more zones.
Some applications include schools, hospitals, factories, restaurant/retail, houses of worship, fitness facilities, A/V boardrooms, prisons, and small offices. Typical uses are paging, background music, security and evacuation instructions.
The amplifiers vary in their number of inputs, number of outputs, and power range:
660A has six inputs and six 60W power amplifier channels for multi-zone systems. It can drive different types of speakers in different areas of a facility.

  • 660A has six inputs and six amplifier output channels
  • Ideal for commercial and industrial use
  • Balanced Phoenix-type line inputs; touch-proofed screw-terminal speaker outputs
  • Advanced protection system includes output current limiting, DC protection, circuit breaker/fuse, and thermal protection
  • Three-Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number 660A
Product Name Six-channel Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
Amplifier assembly, 30 watt, for Series D - K2005502D-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Preamplifier - CRY506 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Amplifiers - Vocia VA-4030 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 30 watts
Number of Channels 4 #
View Details