Visual Sound, Inc. 65" class (64.5" measured diagonally) LCD Widescreen Full HD Capable Monitor 65VS10

Description
LG Electronics, U.S.A IPS Panel - Create a visual spectacle on an impressive scale with the 65VS10 large format LCD monitor. The 65VS10 is manufactured at the highest quality level and is designed for 24/7 continuous operation. Digital signage such as advertisements, menu boards, financial information, or flight information is rendered with the striking brilliance of full HD 1080p resolution. With landscape, portrait and tile mode matrixing capabilities, the 65VS10 adapts to your signage needs. Native Display Resolution - 1920 x 1080 (FHD) Contrast Ratio- 5,000:1 (Typ), 10,000-1 (DCR) High Brightness 700cd/m2 IPS panel - Ultra Wide 178°/178° Viewing Angle Commercial Grade - Designed for 24/7 continuous operation Split Zoom Self Video Wall up to 5x5 matrix - adjusts for bezel width Temperature and Lamp Fault Sensor HDMI™ with HDCP RS-232C Control Cabinet Color Black Bezel Width 49mm Optional Speakers (SP0000K) - sold separately 3 Year Limited Warranty Parts and Labor
Description
LG Electronics, U.S.A IPS Panel - Create a visual spectacle on an impressive scale with the 65VS10 large format LCD monitor. The 65VS10 is manufactured at the highest quality level and is designed for 24/7 continuous operation. Digital signage such as advertisements, menu boards, financial information, or flight information is rendered with the striking brilliance of full HD 1080p resolution. With landscape, portrait and tile mode matrixing capabilities, the 65VS10 adapts to your signage needs. Native Display Resolution - 1920 x 1080 (FHD) Contrast Ratio- 5,000:1 (Typ), 10,000-1 (DCR) High Brightness 700cd/m2 IPS panel - Ultra Wide 178°/178° Viewing Angle Commercial Grade - Designed for 24/7 continuous operation Split Zoom Self Video Wall up to 5x5 matrix - adjusts for bezel width Temperature and Lamp Fault Sensor HDMI™ with HDCP RS-232C Control Cabinet Color Black Bezel Width 49mm Optional Speakers (SP0000K) - sold separately 3 Year Limited Warranty Parts and Labor

Suppliers

Company
Product
Description
Supplier Links
65
Broomall, PA, USA
65" class (64.5" measured diagonally) LCD Widescreen Full HD Capable Monitor
65VS10
65" class (64.5" measured diagonally) LCD Widescreen Full HD Capable Monitor 65VS10
LG Electronics, U.S.A IPS Panel - Create a visual spectacle on an impressive scale with the 65VS10 large format LCD monitor. The 65VS10 is manufactured at the highest quality level and is designed for 24/7 continuous operation. Digital signage such as advertisements, menu boards, financial information, or flight information is rendered with the striking brilliance of full HD 1080p resolution. With landscape, portrait and tile mode matrixing capabilities, the 65VS10 adapts to your signage needs. Native Display Resolution - 1920 x 1080 (FHD) Contrast Ratio- 5,000:1 (Typ), 10,000-1 (DCR) High Brightness 700cd/m2 IPS panel - Ultra Wide 178°/178° Viewing Angle Commercial Grade - Designed for 24/7 continuous operation Split Zoom Self Video Wall up to 5x5 matrix - adjusts for bezel width Temperature and Lamp Fault Sensor HDMI™ with HDCP RS-232C Control Cabinet Color Black Bezel Width 49mm Optional Speakers (SP0000K) - sold separately 3 Year Limited Warranty Parts and Labor

LG Electronics, U.S.A

IPS Panel - Create a visual spectacle on an impressive scale with the 65VS10 large format LCD monitor.

The 65VS10 is manufactured at the highest quality level and is designed for 24/7 continuous operation. Digital signage such as advertisements, menu boards, financial information, or flight information is rendered with the striking brilliance of full HD 1080p resolution. With landscape, portrait and tile mode matrixing capabilities, the 65VS10 adapts to your signage needs.

  • Native Display Resolution - 1920 x 1080 (FHD)
  • Contrast Ratio- 5,000:1 (Typ), 10,000-1 (DCR)
  • High Brightness 700cd/m2
  • IPS panel - Ultra Wide 178°/178° Viewing Angle
  • Commercial Grade - Designed for 24/7 continuous operation
  • Split Zoom Self Video Wall up to 5x5 matrix - adjusts for bezel width
  • Temperature and Lamp Fault Sensor
  • HDMI™ with HDCP
  • RS-232C Control
  • Cabinet Color Black
  • Bezel Width 49mm
  • Optional Speakers (SP0000K) - sold separately
  • 3 Year Limited Warranty
  • Parts and Labor
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number 65VS10
Product Name 65" class (64.5" measured diagonally) LCD Widescreen Full HD Capable Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428538 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
32
Specs
Color Color
Input Types HDMI; RGB; VGA
Screen Resolution 1360 x 768
View Details
 - AP-LD9687201100(AP-LDLD2011-01) - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details