NEC Display Solutions 32" LED-Backlit, Commercial-Grade Large-Screen Display w/ Integrated Tuner E323

Description
The 32" NEC E323, an LED-backlit, commercial-grade display, is ideal for education, corporate and other digital signage applications. Compared to previous generation displays, this model's edge-lit LED backlighting allows for reduced power consumption, a thinner depth and lighter weight. HD resolution delivers stunning image quality for a variety of content, and the E323's integrated tuner and speakers allow users to enjoy high-definition broadcast capabilities. This display can be monitored remotely through the RS-232C networking feature, which also provides customers the ability to synchronize multiple displays, remotely power on/off and lock out external buttons to prevent unwanted changes in the display's setting. LED backlighting technology reduces power consumption and allows for a slimmer cabinet depth RS-232C allows users to lock out external buttons, synchronize multiple displays and remotely power on/off displays USB media player allows users to view .jpg images Built-in NTSC/ATSC analog/digital tuner allows for high-definition broadcast capabilities Built-in, low-profile 10W speakers enhance the experience with superior sound
Description
The 32" NEC E323, an LED-backlit, commercial-grade display, is ideal for education, corporate and other digital signage applications. Compared to previous generation displays, this model's edge-lit LED backlighting allows for reduced power consumption, a thinner depth and lighter weight. HD resolution delivers stunning image quality for a variety of content, and the E323's integrated tuner and speakers allow users to enjoy high-definition broadcast capabilities. This display can be monitored remotely through the RS-232C networking feature, which also provides customers the ability to synchronize multiple displays, remotely power on/off and lock out external buttons to prevent unwanted changes in the display's setting. LED backlighting technology reduces power consumption and allows for a slimmer cabinet depth RS-232C allows users to lock out external buttons, synchronize multiple displays and remotely power on/off displays USB media player allows users to view .jpg images Built-in NTSC/ATSC analog/digital tuner allows for high-definition broadcast capabilities Built-in, low-profile 10W speakers enhance the experience with superior sound

Suppliers

Company
Product
Description
Supplier Links
32
Itasca, IL, USA
32" LED-Backlit, Commercial-Grade Large-Screen Display w/ Integrated Tuner
E323
32" LED-Backlit, Commercial-Grade Large-Screen Display w/ Integrated Tuner E323
The 32" NEC E323, an LED-backlit, commercial-grade display, is ideal for education, corporate and other digital signage applications. Compared to previous generation displays, this model's edge-lit LED backlighting allows for reduced power consumption, a thinner depth and lighter weight. HD resolution delivers stunning image quality for a variety of content, and the E323's integrated tuner and speakers allow users to enjoy high-definition broadcast capabilities. This display can be monitored remotely through the RS-232C networking feature, which also provides customers the ability to synchronize multiple displays, remotely power on/off and lock out external buttons to prevent unwanted changes in the display's setting. LED backlighting technology reduces power consumption and allows for a slimmer cabinet depth RS-232C allows users to lock out external buttons, synchronize multiple displays and remotely power on/off displays USB media player allows users to view .jpg images Built-in NTSC/ATSC analog/digital tuner allows for high-definition broadcast capabilities Built-in, low-profile 10W speakers enhance the experience with superior sound

The 32" NEC E323, an LED-backlit, commercial-grade display, is ideal for education, corporate and other digital signage applications. Compared to previous generation displays, this model's edge-lit LED backlighting allows for reduced power consumption, a thinner depth and lighter weight. HD resolution delivers stunning image quality for a variety of content, and the E323's integrated tuner and speakers allow users to enjoy high-definition broadcast capabilities. This display can be monitored remotely through the RS-232C networking feature, which also provides customers the ability to synchronize multiple displays, remotely power on/off and lock out external buttons to prevent unwanted changes in the display's setting.

  • LED backlighting technology reduces power consumption and allows for a slimmer cabinet depth
  • RS-232C allows users to lock out external buttons, synchronize multiple displays and remotely power on/off displays
  • USB media player allows users to view .jpg images
  • Built-in NTSC/ATSC analog/digital tuner allows for high-definition broadcast capabilities
  • Built-in, low-profile 10W speakers enhance the experience with superior sound
Supplier's Site

Technical Specifications

  NEC Display Solutions
Product Category Video Displays
Product Number E323
Product Name 32" LED-Backlit, Commercial-Grade Large-Screen Display w/ Integrated Tuner
Color Color
Input Types HDMI; RGB; VGA
Screen Resolution 1360 x 768
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540021 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
46
Specs
Color Color
Input Types HDMI; RGB; VGA
Screen Resolution 1920 x 1080 (1080p)
View Details
55
Specs
Monitor Type LCD Display
Features Picture in Picture (optional feature); Audio Capabilities
Color Color
View Details