Visual Sound, Inc. 5-piece Drum Mic Set 5kit

Description
Samson Technologies Corp. A comprehensive drum mic set up in a sturdy road case. *One Q Kick kick drum mic, *One Q Snare snare mic and *Three Q Tom tom mics. A comprehensive drum mic set up in a sturdy road case. *One Q Kick kick drum mic with mic stand swivel mount *One Q Snare snare mic with rim clip *Three Q Tom tom mics with rim clips
Description
Samson Technologies Corp. A comprehensive drum mic set up in a sturdy road case. *One Q Kick kick drum mic, *One Q Snare snare mic and *Three Q Tom tom mics. A comprehensive drum mic set up in a sturdy road case. *One Q Kick kick drum mic with mic stand swivel mount *One Q Snare snare mic with rim clip *Three Q Tom tom mics with rim clips

Suppliers

Company
Product
Description
Supplier Links
5-piece Drum Mic Set - 5kit - Visual Sound, Inc.
Broomall, PA, USA
5-piece Drum Mic Set
5kit
5-piece Drum Mic Set 5kit
Samson Technologies Corp. A comprehensive drum mic set up in a sturdy road case. *One Q Kick kick drum mic, *One Q Snare snare mic and *Three Q Tom tom mics. A comprehensive drum mic set up in a sturdy road case. *One Q Kick kick drum mic with mic stand swivel mount *One Q Snare snare mic with rim clip *Three Q Tom tom mics with rim clips

Samson Technologies Corp.

A comprehensive drum mic set up in a sturdy road case. *One Q Kick kick drum mic, *One Q Snare snare mic and *Three Q Tom tom mics.

A comprehensive drum mic set up in a sturdy road case. *One Q Kick kick drum mic with mic stand swivel mount *One Q Snare snare mic with rim clip *Three Q Tom tom mics with rim clips

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 5kit
Product Name 5-piece Drum Mic Set
Unlock Full Specs
to access all available technical data

Similar Products

Audio Products Microphones -  - Win Source Electronics
Specs
Frequency Response 20 to 19000 Hz
View Details
3 suppliers
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - WM7211IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details