Visual Sound, Inc. Noise - Canceling Handheld Dynamic Microphone 577B

Description
Shure Incorporated Cardioid Dynamic Microphone, Low Z, Noise Canceling, Push-to-Talk Switch The Shure model 577B is a handheld dynamic microphone designed for communications and paging applications that require highly intelligible, low noise output. It can be used in all types of mobile communications, from amateur radio to helicopter news and traffic reports. It is also suitable for public address and paging systems in noisy areas such as factories, airport terminals, and restaurants. Frequency response tailored for close-talk operation Extremely effective noise cancellation Dynamic microphone cartridge Modular design "Million-cycle" leaf-type press-to-talk switch TRIPLE-FLEX® cable provides three to four times the flex life of most coiled cords Rugged ARMO-DUR® case Built-in hang-up button and supplied mounting bracket
Description
Shure Incorporated Cardioid Dynamic Microphone, Low Z, Noise Canceling, Push-to-Talk Switch The Shure model 577B is a handheld dynamic microphone designed for communications and paging applications that require highly intelligible, low noise output. It can be used in all types of mobile communications, from amateur radio to helicopter news and traffic reports. It is also suitable for public address and paging systems in noisy areas such as factories, airport terminals, and restaurants. Frequency response tailored for close-talk operation Extremely effective noise cancellation Dynamic microphone cartridge Modular design "Million-cycle" leaf-type press-to-talk switch TRIPLE-FLEX® cable provides three to four times the flex life of most coiled cords Rugged ARMO-DUR® case Built-in hang-up button and supplied mounting bracket

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Noise - Canceling Handheld Dynamic Microphone
577B
Noise - Canceling Handheld Dynamic Microphone 577B
Shure Incorporated Cardioid Dynamic Microphone, Low Z, Noise Canceling, Push-to-Talk Switch The Shure model 577B is a handheld dynamic microphone designed for communications and paging applications that require highly intelligible, low noise output. It can be used in all types of mobile communications, from amateur radio to helicopter news and traffic reports. It is also suitable for public address and paging systems in noisy areas such as factories, airport terminals, and restaurants. Frequency response tailored for close-talk operation Extremely effective noise cancellation Dynamic microphone cartridge Modular design "Million-cycle" leaf-type press-to-talk switch TRIPLE-FLEX® cable provides three to four times the flex life of most coiled cords Rugged ARMO-DUR® case Built-in hang-up button and supplied mounting bracket

Shure Incorporated

Cardioid Dynamic Microphone, Low Z, Noise Canceling, Push-to-Talk Switch

The Shure model 577B is a handheld dynamic microphone designed for communications and paging applications that require highly intelligible, low noise output. It can be used in all types of mobile communications, from amateur radio to helicopter news and traffic reports. It is also suitable for public address and paging systems in noisy areas such as factories, airport terminals, and restaurants.

  • Frequency response tailored for close-talk operation
  • Extremely effective noise cancellation
  • Dynamic microphone cartridge
  • Modular design
  • "Million-cycle" leaf-type press-to-talk switch
  • TRIPLE-FLEX® cable provides three to four times the flex life of most coiled cords
  • Rugged ARMO-DUR® case
  • Built-in hang-up button and supplied mounting bracket
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 577B
Product Name Noise - Canceling Handheld Dynamic Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Electret Condenser Microphone - EM-9750U - Ningbo Best Group Co., Ltd.
Specs
Directivity Directional
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details