Visual Sound, Inc. Noise-Canceling Dynamic Microphone 562

Description
Shure Incorporated Cardioid Dynamic Microphone, Low Z, Noise Canceling, for Gooseneck Mounting The Shure Model 562 is a noise-canceling dynamic microphone designed for voice applications in fixed-station paging and radio communications. It provides highly intelligible speech communication where high volume background noise is present. The 562 has a smooth response and is ruggedly constructed to withstand a wide range of humidities and temperatures. With its standard 5/8" - 27 thread mount, the 561 will attach directly to boom or a gooseneck with the cable concealed inside. Excellent response for voice reproduction Noise-canceling design Low impedance Rugged construction Withstands wide range of temperatures and humi-dities Mounts on gooseneck and lockable with Allen set-screw
Description
Shure Incorporated Cardioid Dynamic Microphone, Low Z, Noise Canceling, for Gooseneck Mounting The Shure Model 562 is a noise-canceling dynamic microphone designed for voice applications in fixed-station paging and radio communications. It provides highly intelligible speech communication where high volume background noise is present. The 562 has a smooth response and is ruggedly constructed to withstand a wide range of humidities and temperatures. With its standard 5/8" - 27 thread mount, the 561 will attach directly to boom or a gooseneck with the cable concealed inside. Excellent response for voice reproduction Noise-canceling design Low impedance Rugged construction Withstands wide range of temperatures and humi-dities Mounts on gooseneck and lockable with Allen set-screw

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Noise-Canceling Dynamic Microphone
562
Noise-Canceling Dynamic Microphone 562
Shure Incorporated Cardioid Dynamic Microphone, Low Z, Noise Canceling, for Gooseneck Mounting The Shure Model 562 is a noise-canceling dynamic microphone designed for voice applications in fixed-station paging and radio communications. It provides highly intelligible speech communication where high volume background noise is present. The 562 has a smooth response and is ruggedly constructed to withstand a wide range of humidities and temperatures. With its standard 5/8" - 27 thread mount, the 561 will attach directly to boom or a gooseneck with the cable concealed inside. Excellent response for voice reproduction Noise-canceling design Low impedance Rugged construction Withstands wide range of temperatures and humi-dities Mounts on gooseneck and lockable with Allen set-screw

Shure Incorporated

Cardioid Dynamic Microphone, Low Z, Noise Canceling, for Gooseneck Mounting

The Shure Model 562 is a noise-canceling dynamic microphone designed for voice applications in fixed-station paging and radio communications. It provides highly intelligible speech communication where high volume background noise is present. The 562 has a smooth response and is ruggedly constructed to withstand a wide range of humidities and temperatures. With its standard 5/8" - 27 thread mount, the 561 will attach directly to boom or a gooseneck with the cable concealed inside.

  • Excellent response for voice reproduction
  • Noise-canceling design
  • Low impedance
  • Rugged construction
  • Withstands wide range of temperatures and humi-dities
  • Mounts on gooseneck and lockable with Allen set-screw
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 562
Product Name Noise-Canceling Dynamic Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128V - IM72D128V - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details