Visual Sound, Inc. Transistorized Dynamic Handheld Wired Microphone 527C

Description
Shure Incorporated Omnidirectional Dynamic Microphone, Amplified, Handheld, Push-to-Talk Switch The Model 527C is a dynamic hand-held communications microphone designed for use in a variety of mobile and fixedstation applications, including police, transportation, amateur radio and similar applications. The 527C offers extremely low sensitivity to hum pickup and low susceptibility to radio-frequency interference. A built-in solid state amplifier permits the use of up to 30 m (100 ft) of unshielded cable. The modular construction of the 527C allows the cartridge, switch, and cable to be replaced in a matter of minutes, if necessary. The 527C fits naturally and comfortably in the hand and is not adversely affected by heat or humidity. The ARMO-DUR(REG) case is immune to oil, grease, fumes, salt spray, sun, rust and corrosion, and is outstanding in its ability to withstand mechanical shocks and vibration. Built-in amplifier Frequency response from 300 to 5,000 Hz, tailored for voice communications Low sensitivity to hum Low susceptibility to radio-frequency interference "Million-Cycle" leaf-type switch stands up under severe operating conditions and constant use High-impact ARMO-DUR(REG) case - lighter and stronger than die-cast metal, comfortable to the touch in hot or cold weather Rugged and dependable under all operating conditions Long-life neoprene-jacketed coil cord
Description
Shure Incorporated Omnidirectional Dynamic Microphone, Amplified, Handheld, Push-to-Talk Switch The Model 527C is a dynamic hand-held communications microphone designed for use in a variety of mobile and fixedstation applications, including police, transportation, amateur radio and similar applications. The 527C offers extremely low sensitivity to hum pickup and low susceptibility to radio-frequency interference. A built-in solid state amplifier permits the use of up to 30 m (100 ft) of unshielded cable. The modular construction of the 527C allows the cartridge, switch, and cable to be replaced in a matter of minutes, if necessary. The 527C fits naturally and comfortably in the hand and is not adversely affected by heat or humidity. The ARMO-DUR(REG) case is immune to oil, grease, fumes, salt spray, sun, rust and corrosion, and is outstanding in its ability to withstand mechanical shocks and vibration. Built-in amplifier Frequency response from 300 to 5,000 Hz, tailored for voice communications Low sensitivity to hum Low susceptibility to radio-frequency interference "Million-Cycle" leaf-type switch stands up under severe operating conditions and constant use High-impact ARMO-DUR(REG) case - lighter and stronger than die-cast metal, comfortable to the touch in hot or cold weather Rugged and dependable under all operating conditions Long-life neoprene-jacketed coil cord

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Transistorized Dynamic Handheld Wired Microphone
527C
Transistorized Dynamic Handheld Wired Microphone 527C
Shure Incorporated Omnidirectional Dynamic Microphone, Amplified, Handheld, Push-to-Talk Switch The Model 527C is a dynamic hand-held communications microphone designed for use in a variety of mobile and fixedstation applications, including police, transportation, amateur radio and similar applications. The 527C offers extremely low sensitivity to hum pickup and low susceptibility to radio-frequency interference. A built-in solid state amplifier permits the use of up to 30 m (100 ft) of unshielded cable. The modular construction of the 527C allows the cartridge, switch, and cable to be replaced in a matter of minutes, if necessary. The 527C fits naturally and comfortably in the hand and is not adversely affected by heat or humidity. The ARMO-DUR(REG) case is immune to oil, grease, fumes, salt spray, sun, rust and corrosion, and is outstanding in its ability to withstand mechanical shocks and vibration. Built-in amplifier Frequency response from 300 to 5,000 Hz, tailored for voice communications Low sensitivity to hum Low susceptibility to radio-frequency interference "Million-Cycle" leaf-type switch stands up under severe operating conditions and constant use High-impact ARMO-DUR(REG) case - lighter and stronger than die-cast metal, comfortable to the touch in hot or cold weather Rugged and dependable under all operating conditions Long-life neoprene-jacketed coil cord

Shure Incorporated

Omnidirectional Dynamic Microphone, Amplified, Handheld, Push-to-Talk Switch

The Model 527C is a dynamic hand-held communications microphone designed for use in a variety of mobile and fixedstation applications, including police, transportation, amateur radio and similar applications. The 527C offers extremely low sensitivity to hum pickup and low susceptibility to radio-frequency interference. A built-in solid state amplifier permits the use of up to 30 m (100 ft) of unshielded cable. The modular construction of the 527C allows the cartridge, switch, and cable to be replaced in a matter of minutes, if necessary. The 527C fits naturally and comfortably in the hand and is not adversely affected by heat or humidity. The ARMO-DUR(REG) case is immune to oil, grease, fumes, salt spray, sun, rust and corrosion, and is outstanding in its ability to withstand mechanical shocks and vibration.

  • Built-in amplifier
  • Frequency response from 300 to 5,000 Hz, tailored for voice communications
  • Low sensitivity to hum
  • Low susceptibility to radio-frequency interference
  • "Million-Cycle" leaf-type switch stands up under severe operating conditions and constant use
  • High-impact ARMO-DUR(REG) case - lighter and stronger than die-cast metal, comfortable to the touch in hot or cold weather
  • Rugged and dependable under all operating conditions
  • Long-life neoprene-jacketed coil cord
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 527C
Product Name Transistorized Dynamic Handheld Wired Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D128S - IM69D128S - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details