Visual Sound, Inc. Low Impedance, Dynamic, Cardioid Microphone, Fixed Pipe Mount 515SBGX

Description
Shure Incorporated The Shure Model 515SBGX microphone is a low-impedance dynamic microphone designed to be mounted on a a fixed pipe. Optimized frequency response and a unidirectional (cardioid) pickup pattern makes it ideal for language labs, paging applications, and base station communications. It is also recommended for use as a talkback or cuing microphone in TV, film, and recording studios. Because of its low impedance, this microphone retains its level and response characteristics even when long lengths of cable are used. Attached cable Push-to-talk switch For gooseneck use Low impedance Frequency response optimized for announcing, narration, and paging applications Cardioid pickup pattern symmetrical about axis Neodymium magnet for high signal-to-noise ratio Shock-mounted cartridge for quiet operation and low stand/handling noise Tough diecast locking grill and handle Built-in push-to-talk button controls microphone circuit and relay or control circuit
Description
Shure Incorporated The Shure Model 515SBGX microphone is a low-impedance dynamic microphone designed to be mounted on a a fixed pipe. Optimized frequency response and a unidirectional (cardioid) pickup pattern makes it ideal for language labs, paging applications, and base station communications. It is also recommended for use as a talkback or cuing microphone in TV, film, and recording studios. Because of its low impedance, this microphone retains its level and response characteristics even when long lengths of cable are used. Attached cable Push-to-talk switch For gooseneck use Low impedance Frequency response optimized for announcing, narration, and paging applications Cardioid pickup pattern symmetrical about axis Neodymium magnet for high signal-to-noise ratio Shock-mounted cartridge for quiet operation and low stand/handling noise Tough diecast locking grill and handle Built-in push-to-talk button controls microphone circuit and relay or control circuit

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Low Impedance, Dynamic, Cardioid Microphone, Fixed Pipe Mount
515SBGX
Low Impedance, Dynamic, Cardioid Microphone, Fixed Pipe Mount 515SBGX
Shure Incorporated The Shure Model 515SBGX microphone is a low-impedance dynamic microphone designed to be mounted on a a fixed pipe. Optimized frequency response and a unidirectional (cardioid) pickup pattern makes it ideal for language labs, paging applications, and base station communications. It is also recommended for use as a talkback or cuing microphone in TV, film, and recording studios. Because of its low impedance, this microphone retains its level and response characteristics even when long lengths of cable are used. Attached cable Push-to-talk switch For gooseneck use Low impedance Frequency response optimized for announcing, narration, and paging applications Cardioid pickup pattern symmetrical about axis Neodymium magnet for high signal-to-noise ratio Shock-mounted cartridge for quiet operation and low stand/handling noise Tough diecast locking grill and handle Built-in push-to-talk button controls microphone circuit and relay or control circuit

Shure Incorporated

The Shure Model 515SBGX microphone is a low-impedance dynamic microphone designed to be mounted on a a fixed pipe. Optimized frequency response and a unidirectional (cardioid) pickup pattern makes it ideal for language labs, paging applications, and base station communications. It is also recommended for use as a talkback or cuing microphone in TV, film, and recording studios. Because of its low impedance, this microphone retains its level and response characteristics even when long lengths of cable are used.

  • Attached cable
  • Push-to-talk switch
  • For gooseneck use
  • Low impedance
  • Frequency response optimized for announcing, narration, and paging applications
  • Cardioid pickup pattern symmetrical about axis
  • Neodymium magnet for high signal-to-noise ratio
  • Shock-mounted cartridge for quiet operation and low stand/handling noise
  • Tough diecast locking grill and handle
  • Built-in push-to-talk button controls microphone circuit and relay or control circuit
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 515SBGX
Product Name Low Impedance, Dynamic, Cardioid Microphone, Fixed Pipe Mount
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
SCX Compatible Devices - Parlé TCM-XA Ceiling Mic - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details