Visual Sound, Inc. Attenuator-50W Stereo, 8 ohm, 1-gang Standard Plastic, Ivory 50LVCS-SI

Description
Lowell Manufacturing Company 50LVCS-SI: 50W Stereo VC (8 ohm, 1-gang, 3-dB step, ivory) STEREO STANDARD (8 ohm) 1-gang: mounts in single-gang EO box with minimum depth of 2.5" . Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 50W per channel with 3-dB steps. Stainless steel (ss) or plastic plate.
Description
Lowell Manufacturing Company 50LVCS-SI: 50W Stereo VC (8 ohm, 1-gang, 3-dB step, ivory) STEREO STANDARD (8 ohm) 1-gang: mounts in single-gang EO box with minimum depth of 2.5" . Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 50W per channel with 3-dB steps. Stainless steel (ss) or plastic plate.

Suppliers

Company
Product
Description
Supplier Links
Attenuator-50W Stereo, 8 ohm, 1-gang Standard Plastic, Ivory - 50LVCS-SI - Visual Sound, Inc.
Broomall, PA, USA
Attenuator-50W Stereo, 8 ohm, 1-gang Standard Plastic, Ivory
50LVCS-SI
Attenuator-50W Stereo, 8 ohm, 1-gang Standard Plastic, Ivory 50LVCS-SI
Lowell Manufacturing Company 50LVCS-SI: 50W Stereo VC (8 ohm, 1-gang, 3-dB step, ivory) STEREO STANDARD (8 ohm) 1-gang: mounts in single-gang EO box with minimum depth of 2.5" . Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 50W per channel with 3-dB steps. Stainless steel (ss) or plastic plate.

Lowell Manufacturing Company

50LVCS-SI: 50W Stereo VC (8 ohm, 1-gang, 3-dB step, ivory)
STEREO STANDARD (8 ohm) 1-gang: mounts in single-gang EO box with minimum depth of 2.5" . Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 50W per channel with 3-dB steps. Stainless steel (ss) or plastic plate.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 50LVCS-SI
Product Name Attenuator-50W Stereo, 8 ohm, 1-gang Standard Plastic, Ivory
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526958 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 100 dB
Impedance 8 ohms
Size 0.63 inch (16 mm)
View Details
300 SelecTone® Amplified Speakers - 300-250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 130 ohms
Sensitivity 96 dB
Size 0.20 inch (5 mm)
View Details