Visual Sound, Inc. Attenuator-50W Stereo, 8 ohm, 1-gang Decora, Ivory 50LVCS-DI

Description
Lowell Manufacturing Company 50LVCS-DI: 50W Stereo VC (8 ohm, 1-gang, 3-dB step, Decora ivory) STEREO DECORA (8 ohm) 1-gang: 2-piece plate mounts in single-gang EO box with minimum depth of 2.5" . Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 50W per channel with 3-dB steps. Decora plastic or stainless steel (ss) with plastic subplate.
Description
Lowell Manufacturing Company 50LVCS-DI: 50W Stereo VC (8 ohm, 1-gang, 3-dB step, Decora ivory) STEREO DECORA (8 ohm) 1-gang: 2-piece plate mounts in single-gang EO box with minimum depth of 2.5" . Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 50W per channel with 3-dB steps. Decora plastic or stainless steel (ss) with plastic subplate.

Suppliers

Company
Product
Description
Supplier Links
Attenuator-50W Stereo, 8 ohm, 1-gang Decora, Ivory - 50LVCS-DI - Visual Sound, Inc.
Broomall, PA, USA
Attenuator-50W Stereo, 8 ohm, 1-gang Decora, Ivory
50LVCS-DI
Attenuator-50W Stereo, 8 ohm, 1-gang Decora, Ivory 50LVCS-DI
Lowell Manufacturing Company 50LVCS-DI: 50W Stereo VC (8 ohm, 1-gang, 3-dB step, Decora ivory) STEREO DECORA (8 ohm) 1-gang: 2-piece plate mounts in single-gang EO box with minimum depth of 2.5" . Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 50W per channel with 3-dB steps. Decora plastic or stainless steel (ss) with plastic subplate.

Lowell Manufacturing Company

50LVCS-DI: 50W Stereo VC (8 ohm, 1-gang, 3-dB step, Decora ivory)
STEREO DECORA (8 ohm) 1-gang: 2-piece plate mounts in single-gang EO box with minimum depth of 2.5" . Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 50W per channel with 3-dB steps. Decora plastic or stainless steel (ss) with plastic subplate.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 50LVCS-DI
Product Name Attenuator-50W Stereo, 8 ohm, 1-gang Decora, Ivory
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1797451 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Dynamic Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
SPL 112 dB
Maximum Power 0.0200 watts
Sensitivity 70 dB
View Details