Visual Sound, Inc. Direct-Radiator Large System for Bi-Amplified Applications, 4 Ohms 4675C-4LF

Description
JBL Professional The 4675C-4LF (4 ohms) is designed for biamplified applications. The 4675C-4LF (4 ohms) is designed for biamplified applications, where an external electronic crossover or cinema processor is used in conjunction with separate amplifiers for the high and low frequency sections. Powerful low frequency sound is delivered by two 2226J VGC™ low frequency loudspeakers, providing maximum peak output capability. Frequency Range: 34 Hz to 20 kHz Sensitivity: 100 dB, 1 watt, 1 meter (3.3 ft) Power Capacity: 1200 watt, AES pink noise Dual 380 mm (15 in) low frequency loudspeakers 100 mm (4 in) compression driver 90 x 40 degree Constant-Coverage Bi-Radial ® horn 4675C-ELF approved by Lucasfilm, Ltd. for THX® system installations Simple field assembly reduces labor costs
Description
JBL Professional The 4675C-4LF (4 ohms) is designed for biamplified applications. The 4675C-4LF (4 ohms) is designed for biamplified applications, where an external electronic crossover or cinema processor is used in conjunction with separate amplifiers for the high and low frequency sections. Powerful low frequency sound is delivered by two 2226J VGC™ low frequency loudspeakers, providing maximum peak output capability. Frequency Range: 34 Hz to 20 kHz Sensitivity: 100 dB, 1 watt, 1 meter (3.3 ft) Power Capacity: 1200 watt, AES pink noise Dual 380 mm (15 in) low frequency loudspeakers 100 mm (4 in) compression driver 90 x 40 degree Constant-Coverage Bi-Radial ® horn 4675C-ELF approved by Lucasfilm, Ltd. for THX® system installations Simple field assembly reduces labor costs

Suppliers

Company
Product
Description
Supplier Links
Direct-Radiator Large System for Bi-Amplified Applications, 4 Ohms - 4675C-4LF - Visual Sound, Inc.
Broomall, PA, USA
Direct-Radiator Large System for Bi-Amplified Applications, 4 Ohms
4675C-4LF
Direct-Radiator Large System for Bi-Amplified Applications, 4 Ohms 4675C-4LF
JBL Professional The 4675C-4LF (4 ohms) is designed for biamplified applications. The 4675C-4LF (4 ohms) is designed for biamplified applications, where an external electronic crossover or cinema processor is used in conjunction with separate amplifiers for the high and low frequency sections. Powerful low frequency sound is delivered by two 2226J VGC™ low frequency loudspeakers, providing maximum peak output capability. Frequency Range: 34 Hz to 20 kHz Sensitivity: 100 dB, 1 watt, 1 meter (3.3 ft) Power Capacity: 1200 watt, AES pink noise Dual 380 mm (15 in) low frequency loudspeakers 100 mm (4 in) compression driver 90 x 40 degree Constant-Coverage Bi-Radial ® horn 4675C-ELF approved by Lucasfilm, Ltd. for THX® system installations Simple field assembly reduces labor costs

JBL Professional

The 4675C-4LF (4 ohms) is designed for biamplified applications.

The 4675C-4LF (4 ohms) is designed for biamplified applications, where an external electronic crossover or cinema processor is used in conjunction with separate amplifiers for the high and low frequency sections. Powerful low frequency sound is delivered by two 2226J VGC™ low frequency loudspeakers, providing maximum peak output capability.

  • Frequency Range: 34 Hz to 20 kHz Sensitivity: 100 dB, 1 watt, 1 meter (3.3 ft)
  • Power Capacity: 1200 watt, AES pink noise
  • Dual 380 mm (15 in) low frequency loudspeakers
  • 100 mm (4 in) compression driver
  • 90 x 40 degree Constant-Coverage Bi-Radial ® horn
  • 4675C-ELF approved by Lucasfilm, Ltd. for THX® system installations
  • Simple field assembly reduces labor costs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 4675C-4LF
Product Name Direct-Radiator Large System for Bi-Amplified Applications, 4 Ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
LP4 StreamLine Low Profile Mini Sounders - LP4-09-028 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 to 110 dB
Size 3.00 inch (76 mm)
Weight 280.00 g (9.88 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 100 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details