Visual Sound, Inc. Three-Way Tri-Amplified ScreenArray Mid/High Frequency Cinema Loudspeaker System, 125 Pounds 4632-M/HF-T

Description
JBL Professional The 4632 ScreenArray features true three-way system design enhanced by advanced engineering. JBL Professional's best technical innovations are integrated in a system design that provides superior coverage, maximum power handling, and uniform acoustic power output, along with extremely low distortion. The ScreenArray design provides ideal power response and directivity control with seamless transitions between acoustic sections. The 3632 is available for tri-amplified operation. The ScreenArray® systems feature true three-way design enhanced by advanced engineering. JBL Professional's best technical innovations are integrated in a system design that provides superior coverage, maximum power handling, and uniform acoustic power output, along with extremely low distortion. The ScreenArray design provides ideal power response and directivity control with seamless transitions between acoustic sections. The ScreenArray models are ideal for critical film sound reproduction in small to medium cinemas and studio production and post-production environments. Three-way ScreenArray® design for maximum output, optimal coverage, and minimum distortion Ship fully assembled Second Generation Optimized Aperture Waveguide technology for ultra-low distortion, and extremely uniform frequency response SSCTM Screen Spreading Compensation Focused Coverage Technology™ Flat-front waveguide design for easy baffle wall installation Shallow profile for minimum behind screen depth requirements
Description
JBL Professional The 4632 ScreenArray features true three-way system design enhanced by advanced engineering. JBL Professional's best technical innovations are integrated in a system design that provides superior coverage, maximum power handling, and uniform acoustic power output, along with extremely low distortion. The ScreenArray design provides ideal power response and directivity control with seamless transitions between acoustic sections. The 3632 is available for tri-amplified operation. The ScreenArray® systems feature true three-way design enhanced by advanced engineering. JBL Professional's best technical innovations are integrated in a system design that provides superior coverage, maximum power handling, and uniform acoustic power output, along with extremely low distortion. The ScreenArray design provides ideal power response and directivity control with seamless transitions between acoustic sections. The ScreenArray models are ideal for critical film sound reproduction in small to medium cinemas and studio production and post-production environments. Three-way ScreenArray® design for maximum output, optimal coverage, and minimum distortion Ship fully assembled Second Generation Optimized Aperture Waveguide technology for ultra-low distortion, and extremely uniform frequency response SSCTM Screen Spreading Compensation Focused Coverage Technology™ Flat-front waveguide design for easy baffle wall installation Shallow profile for minimum behind screen depth requirements

Suppliers

Company
Product
Description
Supplier Links
Three-Way Tri-Amplified ScreenArray Mid/High Frequency Cinema Loudspeaker System, 125 Pounds - 4632-M/HF-T - Visual Sound, Inc.
Broomall, PA, USA
Three-Way Tri-Amplified ScreenArray Mid/High Frequency Cinema Loudspeaker System, 125 Pounds
4632-M/HF-T
Three-Way Tri-Amplified ScreenArray Mid/High Frequency Cinema Loudspeaker System, 125 Pounds 4632-M/HF-T
JBL Professional The 4632 ScreenArray features true three-way system design enhanced by advanced engineering. JBL Professional's best technical innovations are integrated in a system design that provides superior coverage, maximum power handling, and uniform acoustic power output, along with extremely low distortion. The ScreenArray design provides ideal power response and directivity control with seamless transitions between acoustic sections. The 3632 is available for tri-amplified operation. The ScreenArray® systems feature true three-way design enhanced by advanced engineering. JBL Professional's best technical innovations are integrated in a system design that provides superior coverage, maximum power handling, and uniform acoustic power output, along with extremely low distortion. The ScreenArray design provides ideal power response and directivity control with seamless transitions between acoustic sections. The ScreenArray models are ideal for critical film sound reproduction in small to medium cinemas and studio production and post-production environments. Three-way ScreenArray® design for maximum output, optimal coverage, and minimum distortion Ship fully assembled Second Generation Optimized Aperture Waveguide technology for ultra-low distortion, and extremely uniform frequency response SSCTM Screen Spreading Compensation Focused Coverage Technology™ Flat-front waveguide design for easy baffle wall installation Shallow profile for minimum behind screen depth requirements

JBL Professional

The 4632 ScreenArray features true three-way system design enhanced by advanced engineering. JBL Professional's best technical innovations are integrated in a system design that provides superior coverage, maximum power handling, and uniform acoustic power output, along with extremely low distortion. The ScreenArray design provides ideal power response and directivity control with seamless transitions between acoustic sections. The 3632 is available for tri-amplified operation. The ScreenArray® systems feature true three-way design enhanced by advanced engineering. JBL Professional's best technical innovations are integrated in a system design that provides superior coverage, maximum power handling, and uniform acoustic power output, along with extremely low distortion. The ScreenArray design provides ideal power response and directivity control with seamless transitions between acoustic sections. The ScreenArray models are ideal for critical film sound reproduction in small to medium cinemas and studio production and post-production environments.

  • Three-way ScreenArray® design for maximum output, optimal coverage, and minimum distortion
  • Ship fully assembled
  • Second Generation Optimized Aperture Waveguide technology for ultra-low distortion, and extremely uniform frequency response
  • SSCTM Screen Spreading Compensation
  • Focused Coverage Technology™
  • Flat-front waveguide design for easy baffle wall installation
  • Shallow profile for minimum behind screen depth requirements
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 4632-M/HF-T
Product Name Three-Way Tri-Amplified ScreenArray Mid/High Frequency Cinema Loudspeaker System, 125 Pounds
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 8158734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.57 inch (40 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details