Knowles Speakers CI-28204-000

Description
264 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.5kHz Top Rectangular
Request a Quote Datasheet
Description
264 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.5kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - CI-28204-000-ND - DigiKey
Thief River Falls, MN, United States
264 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.5kHz Top Rectangular

264 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.5kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
CI-28204-000
Speakers & Transducers CI-28204-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number CI-28204-000-ND CI-28204-000
Product Name Speakers Speakers & Transducers
Weight 0.99 g (0.04 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 18.11 inch (460 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
EH/FEH Series Receivers -  - Knowles
Specs
Impedance 1055 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details