Visual Sound, Inc. Paging and Dispatching Microphone 450 SERIES II

Description
Shure Incorporated Omnidirectional Dynamic, High or Low Z, Push-to-Talk, Desktop Microphone The Model 450 Series II is a high output dynamic microphone designed for paging and dispatching applications. This extremely rugged microphone features an omnidirectional pickup pattern and a frequency response tailored for optimum speech intelligibility. It also includes an impedance selection switch and a locking press-to-talk switch. The press-to-talk switch can be converted to a monitor/transmit switch with the Shure RK199S Split-Bar Conversion Kit. Fingertip control bar or lock-on option for hands-free operation Omnidirectional dynamic Adjustable height Dual impedance Locking press-to-talk switch Rugged ARMO-DUR® base and case Optional monitor/transmit switch conversion kit Conforms to European Union directives, eligible to bear CE marking; meets European Union EMC Immunity Requirements (EN 50 082 - 1, 1992)
Description
Shure Incorporated Omnidirectional Dynamic, High or Low Z, Push-to-Talk, Desktop Microphone The Model 450 Series II is a high output dynamic microphone designed for paging and dispatching applications. This extremely rugged microphone features an omnidirectional pickup pattern and a frequency response tailored for optimum speech intelligibility. It also includes an impedance selection switch and a locking press-to-talk switch. The press-to-talk switch can be converted to a monitor/transmit switch with the Shure RK199S Split-Bar Conversion Kit. Fingertip control bar or lock-on option for hands-free operation Omnidirectional dynamic Adjustable height Dual impedance Locking press-to-talk switch Rugged ARMO-DUR® base and case Optional monitor/transmit switch conversion kit Conforms to European Union directives, eligible to bear CE marking; meets European Union EMC Immunity Requirements (EN 50 082 - 1, 1992)

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Paging and Dispatching Microphone
450 SERIES II
Paging and Dispatching Microphone 450 SERIES II
Shure Incorporated Omnidirectional Dynamic, High or Low Z, Push-to-Talk, Desktop Microphone The Model 450 Series II is a high output dynamic microphone designed for paging and dispatching applications. This extremely rugged microphone features an omnidirectional pickup pattern and a frequency response tailored for optimum speech intelligibility. It also includes an impedance selection switch and a locking press-to-talk switch. The press-to-talk switch can be converted to a monitor/transmit switch with the Shure RK199S Split-Bar Conversion Kit. Fingertip control bar or lock-on option for hands-free operation Omnidirectional dynamic Adjustable height Dual impedance Locking press-to-talk switch Rugged ARMO-DUR® base and case Optional monitor/transmit switch conversion kit Conforms to European Union directives, eligible to bear CE marking; meets European Union EMC Immunity Requirements (EN 50 082 - 1, 1992)

Shure Incorporated

Omnidirectional Dynamic, High or Low Z, Push-to-Talk, Desktop Microphone

The Model 450 Series II is a high output dynamic microphone designed for paging and dispatching applications. This extremely rugged microphone features an omnidirectional pickup pattern and a frequency response tailored for optimum speech intelligibility. It also includes an impedance selection switch and a locking press-to-talk switch. The press-to-talk switch can be converted to a monitor/transmit switch with the Shure RK199S Split-Bar Conversion Kit.

  • Fingertip control bar or lock-on option for hands-free operation
  • Omnidirectional dynamic
  • Adjustable height
  • Dual impedance
  • Locking press-to-talk switch
  • Rugged ARMO-DUR® base and case
  • Optional monitor/transmit switch conversion kit
  • Conforms to European Union directives, eligible to bear CE marking; meets European Union EMC Immunity Requirements (EN 50 082 - 1, 1992)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 450 SERIES II
Product Name Paging and Dispatching Microphone
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
MEMS Microphones - WM7137IMSE/RV - VAST STOCK CO., LIMITED
Specs
SN Ratio 62 dB
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details