Visual Sound, Inc. 45°N-12

Description
Yamaha Commercial Audio Systems, Inc. - The 45°N-12 delivers very high headroom before feedback, and focuses coverage only where it's needed, resulting in lower acoustic power on stage. SPL and frequency response is consistent up to 2.5 met...
Description
Yamaha Commercial Audio Systems, Inc. - The 45°N-12 delivers very high headroom before feedback, and focuses coverage only where it's needed, resulting in lower acoustic power on stage. SPL and frequency response is consistent up to 2.5 met...

Suppliers

Company
Product
Description
Supplier Links
Yamaha Commercial Audio Systems, Inc. - The 45°N-12 delivers very high headroom before feedback, and focuses coverage only where it's needed, resulting in lower acoustic power on stage. SPL and frequency response is consistent up to 2.5 met...

Yamaha Commercial Audio Systems, Inc. - The 45°N-12 delivers very high headroom before feedback, and focuses coverage only where it's needed, resulting in lower acoustic power on stage. SPL and frequency response is consistent up to 2.5 met...

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 45°N-12
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 526784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.20 inch (56 mm)
View Details
SDS Passive radiator, 4
Specs
Resonance Frequency 29 Hz
Size 4.00 inch (102 mm)
Application MusicAudio
View Details
Powered Subwoofer with Dual 13.5-inch Subwoofer Drivers, 3800 watts - g213-GLOSS - JL Audio, Inc.
Specs
Features Case
Weight 163265.31 g (5760.00 oz)
Application Automotive
View Details