44XT DIAPHRAGM KIT -- 44XT DIAPHRAGM KIT
Visual Sound, Inc.
44XT Diaphragm Kit
44XT Diaphragm Kit
Description
Peavey Electronics
44XT Diaphragm Kit
Replacement diaphragm kit for 44XT driver
Description
Peavey Electronics
44XT Diaphragm Kit
Replacement diaphragm kit for 44XT driver
Suppliers
Peavey Electronics
44XT Diaphragm Kit
Replacement diaphragm kit for 44XT driver
Peavey Electronics
44XT Diaphragm Kit
- Replacement diaphragm kit for 44XT driver
Supplier's Site
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
44XT Diaphragm Kit |
|
Product Name
|
44XT Diaphragm Kit |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
110 dB
Nominal Power
15 watts
Size
8.47 inch (215 mm)
View Details
Hangzhou Crysound Electronics Co., Ltd.
Maximum Power
50 watts
Impedance
4 ohms
Frequency Response
100 to 10000 Hz
View Details
Knowles Electronics, LLC.
Impedance
360 ohms
Sensitivity
203 dB
Size
0.33 inch (8 mm)
View Details