Visual Sound, Inc. LapMaster Adjustable Laptop Stand 42052

Description
Balt Adjustable mobile laptop stands accommodates a laptop computer, small printer, and accessory items. Easily adjusts in height from 27" to 39". Metal stop on each side secures laptop on worksurface. ... Adjustable mobile laptop stands accommodates a laptop computer, small printer, and accessory items. Easily adjusts in height from 27" to 39". Metal stop on each side secures laptop on worksurface. Worksurface can be rotated 180 degrees for left or right hand use. Features a removeable copy holder, small book rack, and 2" casters. Easily adjusts in height from 27" to 39". Includes copy holder, book rack, and printer shelf. Worksurface can be rotated to accommodate right or left hand users. 2" casters for mobility.
Description
Balt Adjustable mobile laptop stands accommodates a laptop computer, small printer, and accessory items. Easily adjusts in height from 27" to 39". Metal stop on each side secures laptop on worksurface. ... Adjustable mobile laptop stands accommodates a laptop computer, small printer, and accessory items. Easily adjusts in height from 27" to 39". Metal stop on each side secures laptop on worksurface. Worksurface can be rotated 180 degrees for left or right hand use. Features a removeable copy holder, small book rack, and 2" casters. Easily adjusts in height from 27" to 39". Includes copy holder, book rack, and printer shelf. Worksurface can be rotated to accommodate right or left hand users. 2" casters for mobility.

Suppliers

Company
Product
Description
Supplier Links
LapMaster Adjustable Laptop Stand - 42052 - Visual Sound, Inc.
Broomall, PA, USA
LapMaster Adjustable Laptop Stand
42052
LapMaster Adjustable Laptop Stand 42052
Balt Adjustable mobile laptop stands accommodates a laptop computer, small printer, and accessory items. Easily adjusts in height from 27" to 39". Metal stop on each side secures laptop on worksurface. ... Adjustable mobile laptop stands accommodates a laptop computer, small printer, and accessory items. Easily adjusts in height from 27" to 39". Metal stop on each side secures laptop on worksurface. Worksurface can be rotated 180 degrees for left or right hand use. Features a removeable copy holder, small book rack, and 2" casters. Easily adjusts in height from 27" to 39". Includes copy holder, book rack, and printer shelf. Worksurface can be rotated to accommodate right or left hand users. 2" casters for mobility.

Balt

Adjustable mobile laptop stands accommodates a laptop computer, small printer, and accessory items. Easily adjusts in height from 27" to 39". Metal stop on each side secures laptop on worksurface. ...

Adjustable mobile laptop stands accommodates a laptop computer, small printer, and accessory items. Easily adjusts in height from 27" to 39". Metal stop on each side secures laptop on worksurface. Worksurface can be rotated 180 degrees for left or right hand use. Features a removeable copy holder, small book rack, and 2" casters.

  • Easily adjusts in height from 27" to 39".
  • Includes copy holder, book rack, and printer shelf.
  • Worksurface can be rotated to accommodate right or left hand users.
  • 2" casters for mobility.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number 42052
Product Name LapMaster Adjustable Laptop Stand
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Tekzone hutches - TZ-JKH40U2102P - Rousseau Metal Inc.
Specs
Length 40.0 inch (1016 mm)
Width 60.0 inch (1524.00 mm)
Height 30.0 inch (762 mm)
View Details
Workbenches - 1357334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 47.2 inch (1200 mm)
Width 27.6 inch (700.00 mm)
View Details
Anaerobic Workstation - Concept 400 - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.4 mm)
Width 1.9 inch (49.30 mm)
View Details