Visual Sound, Inc. Wireless Microphone System 401X Quad

Description
Nady Systems, Inc. - Pro Audio The 401X Quad offers unsurpassed high end RF and audio, enhanced full-featured operation and rackmount convenience. Designed for all professional applications, the amazingly affordable 401X Quad offers unsurpassed high end RF and audio, enhanced full-featured operation and rackmount convenience. *Four independent VHF receivers in one convenient, rugged, all-metal single rack space housing - makes operating 4 wireless systems at the same time easier than ever. *Front dual antenna jacks for either onboard or remote antennas. *Front panel Power ON/OFF switch, plus Power ON LED, TX ON and AF signal level LED displays. *Noise-free transmitter ON/OFF operation. *Rear panel individual XLR Output jacks, volume and RF mute controls for each of the 4 channels, and 4-Channels-Mixed AF Out 1/4" phone jack. *High performance - unmatched transparent audio with 120 dB dynamic range and up to 250+ feet optimum line-of-sight operation. *Choice of WLT, WGT, WHT, or Link 2 transmitter: any 4 can be operated simultaneously on the 4 different channels.
Description
Nady Systems, Inc. - Pro Audio The 401X Quad offers unsurpassed high end RF and audio, enhanced full-featured operation and rackmount convenience. Designed for all professional applications, the amazingly affordable 401X Quad offers unsurpassed high end RF and audio, enhanced full-featured operation and rackmount convenience. *Four independent VHF receivers in one convenient, rugged, all-metal single rack space housing - makes operating 4 wireless systems at the same time easier than ever. *Front dual antenna jacks for either onboard or remote antennas. *Front panel Power ON/OFF switch, plus Power ON LED, TX ON and AF signal level LED displays. *Noise-free transmitter ON/OFF operation. *Rear panel individual XLR Output jacks, volume and RF mute controls for each of the 4 channels, and 4-Channels-Mixed AF Out 1/4" phone jack. *High performance - unmatched transparent audio with 120 dB dynamic range and up to 250+ feet optimum line-of-sight operation. *Choice of WLT, WGT, WHT, or Link 2 transmitter: any 4 can be operated simultaneously on the 4 different channels.

Suppliers

Company
Product
Description
Supplier Links
Wireless Microphone System - 401X Quad - Visual Sound, Inc.
Broomall, PA, USA
Wireless Microphone System
401X Quad
Wireless Microphone System 401X Quad
Nady Systems, Inc. - Pro Audio The 401X Quad offers unsurpassed high end RF and audio, enhanced full-featured operation and rackmount convenience. Designed for all professional applications, the amazingly affordable 401X Quad offers unsurpassed high end RF and audio, enhanced full-featured operation and rackmount convenience. *Four independent VHF receivers in one convenient, rugged, all-metal single rack space housing - makes operating 4 wireless systems at the same time easier than ever. *Front dual antenna jacks for either onboard or remote antennas. *Front panel Power ON/OFF switch, plus Power ON LED, TX ON and AF signal level LED displays. *Noise-free transmitter ON/OFF operation. *Rear panel individual XLR Output jacks, volume and RF mute controls for each of the 4 channels, and 4-Channels-Mixed AF Out 1/4" phone jack. *High performance - unmatched transparent audio with 120 dB dynamic range and up to 250+ feet optimum line-of-sight operation. *Choice of WLT, WGT, WHT, or Link 2 transmitter: any 4 can be operated simultaneously on the 4 different channels.

Nady Systems, Inc. - Pro Audio

The 401X Quad offers unsurpassed high end RF and audio, enhanced full-featured operation and rackmount convenience.

Designed for all professional applications, the amazingly affordable 401X Quad offers unsurpassed high end RF and audio, enhanced full-featured operation and rackmount convenience. *Four independent VHF receivers in one convenient, rugged, all-metal single rack space housing - makes operating 4 wireless systems at the same time easier than ever. *Front dual antenna jacks for either onboard or remote antennas. *Front panel Power ON/OFF switch, plus Power ON LED, TX ON and AF signal level LED displays. *Noise-free transmitter ON/OFF operation. *Rear panel individual XLR Output jacks, volume and RF mute controls for each of the 4 channels, and 4-Channels-Mixed AF Out 1/4" phone jack. *High performance - unmatched transparent audio with 120 dB dynamic range and up to 250+ feet optimum line-of-sight operation. *Choice of WLT, WGT, WHT, or Link 2 transmitter: any 4 can be operated simultaneously on the 4 different channels.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 401X Quad
Product Name Wireless Microphone System
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM66D130MV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMO-6022SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Condenser Instrument Microphone - SCX1 Condenser Instrument Studio Condenser Microphone - AUDIX Corporation
Specs
Directivity Omnidirectional; Directional; Cardioid; Hypercardioid
Frequency Response 40 to 20000 Hz
Sensitivity 26 mV/Pa (179261 mV/psi)
View Details