Visual Sound, Inc. Standard Duty Mounting Bracket 40-315

Description
Astatic Commercial Audio Products Standard Duty Mounting Bracket For 611L and 631L
Description
Astatic Commercial Audio Products Standard Duty Mounting Bracket For 611L and 631L

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Standard Duty Mounting Bracket
40-315
Standard Duty Mounting Bracket 40-315
Astatic Commercial Audio Products Standard Duty Mounting Bracket For 611L and 631L

Astatic Commercial Audio Products

Standard Duty Mounting Bracket For 611L and 631L

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 40-315
Product Name Standard Duty Mounting Bracket
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM73D122 - IM73D122 - Infineon Technologies AG
Specs
SN Ratio 73 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMO-6027P-40KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Installed Sound Microphone - ADX60 Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 50 to 18000 Hz
Sensitivity 5 mV/Pa (34473 mV/psi)
View Details