Visual Sound, Inc. Screen Channel System with 100 x 100 Degree Flat Power Bi-Radial Horn 3678

Description
JBL Professional Natural sound quality for music and dialog in small cinema applications with convenient all-in-one enclosure. The cinema loudspeakers are designed, developed, and manufactured to offer cinema products with deliver the maximum possible performance for minimal cost. JBL Professional has used the concept of "value engineering" as a guiding principle. Intended for use in smaller cinemas, 3000 series will provide many years of outstanding service for rooms with less than 200 seats. Low Frequency Transducer: One 380 mm (15 in) low frequency driver High Frequency Transducer: 25 mm (1 in) horn throat diameter, 44 mm (1.75 in) pure titanium diaphragm compression driver Flat power response 100 x 100 degree Bi-Radial® horn Newly designed passive network with driver protection circuit All in one enclosure for simple installation Shallow profile cabinet minimizes behind-screen space requirements
Description
JBL Professional Natural sound quality for music and dialog in small cinema applications with convenient all-in-one enclosure. The cinema loudspeakers are designed, developed, and manufactured to offer cinema products with deliver the maximum possible performance for minimal cost. JBL Professional has used the concept of "value engineering" as a guiding principle. Intended for use in smaller cinemas, 3000 series will provide many years of outstanding service for rooms with less than 200 seats. Low Frequency Transducer: One 380 mm (15 in) low frequency driver High Frequency Transducer: 25 mm (1 in) horn throat diameter, 44 mm (1.75 in) pure titanium diaphragm compression driver Flat power response 100 x 100 degree Bi-Radial® horn Newly designed passive network with driver protection circuit All in one enclosure for simple installation Shallow profile cabinet minimizes behind-screen space requirements

Suppliers

Company
Product
Description
Supplier Links
Screen Channel System with 100 x 100 Degree Flat Power Bi-Radial Horn - 3678 - Visual Sound, Inc.
Broomall, PA, USA
Screen Channel System with 100 x 100 Degree Flat Power Bi-Radial Horn
3678
Screen Channel System with 100 x 100 Degree Flat Power Bi-Radial Horn 3678
JBL Professional Natural sound quality for music and dialog in small cinema applications with convenient all-in-one enclosure. The cinema loudspeakers are designed, developed, and manufactured to offer cinema products with deliver the maximum possible performance for minimal cost. JBL Professional has used the concept of "value engineering" as a guiding principle. Intended for use in smaller cinemas, 3000 series will provide many years of outstanding service for rooms with less than 200 seats. Low Frequency Transducer: One 380 mm (15 in) low frequency driver High Frequency Transducer: 25 mm (1 in) horn throat diameter, 44 mm (1.75 in) pure titanium diaphragm compression driver Flat power response 100 x 100 degree Bi-Radial® horn Newly designed passive network with driver protection circuit All in one enclosure for simple installation Shallow profile cabinet minimizes behind-screen space requirements

JBL Professional

Natural sound quality for music and dialog in small cinema applications with convenient all-in-one enclosure. The cinema loudspeakers are designed, developed, and manufactured to offer cinema products with deliver the maximum possible performance for minimal cost. JBL Professional has used the concept of "value engineering" as a guiding principle. Intended for use in smaller cinemas, 3000 series will provide many years of outstanding service for rooms with less than 200 seats.

  • Low Frequency Transducer: One 380 mm (15 in) low frequency driver
  • High Frequency Transducer: 25 mm (1 in) horn throat diameter, 44 mm (1.75 in) pure titanium diaphragm compression driver
  • Flat power response 100 x 100 degree Bi-Radial® horn
  • Newly designed passive network with driver protection circuit
  • All in one enclosure for simple installation
  • Shallow profile cabinet minimizes behind-screen space requirements
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 3678
Product Name Screen Channel System with 100 x 100 Degree Flat Power Bi-Radial Horn
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 30000 ohms
Sensitivity 113 dB
Size 0.31 inch (8 mm)
View Details