Visual Sound, Inc. Three-Way Bi-Amplified ScreenArray Mid/High Frequency Cinema Loudspeaker System, 88 Pounds 3632-M/HF

Description
JBL Professional The 3632 ScreenArray features true three-way system design enhanced by advanced engineering. JBL Professional's best technical innovations are integrated in a system design that provides superior coverage, maximum power handling, and uniform acoustic power output, along with extremely low distortion. The ScreenArray design provides ideal power response and directivity control with seamless transitions between acoustic sections. The 3632 is available for either bi-amplified or for tri-amplified operation. The ScreenArray® systems feature true three-way design enhanced by advanced engineering. JBL Professional's best technical innovations are integrated in a system design that provides superior coverage, maximum power handling, and uniform acoustic power output, along with extremely low distortion. The ScreenArray design provides ideal power response and directivity control with seamless transitions between acoustic sections. The ScreenArray models are ideal for critical film sound reproduction in small to medium cinemas and studio production and post-production environments. Three-way ScreenArray® design for maximum output, optimal coverage, and minimum distortion Ship fully assembled Second Generation Optimized Aperture Waveguide technology for ultra-low distortion, and extremely uniform frequency response SSCTM Screen Spreading Compensation Focused Coverage Technology™ Flat-front waveguide design for easy baffle wall installation Shallow profile for minimum behind screen depth requirements
Description
JBL Professional The 3632 ScreenArray features true three-way system design enhanced by advanced engineering. JBL Professional's best technical innovations are integrated in a system design that provides superior coverage, maximum power handling, and uniform acoustic power output, along with extremely low distortion. The ScreenArray design provides ideal power response and directivity control with seamless transitions between acoustic sections. The 3632 is available for either bi-amplified or for tri-amplified operation. The ScreenArray® systems feature true three-way design enhanced by advanced engineering. JBL Professional's best technical innovations are integrated in a system design that provides superior coverage, maximum power handling, and uniform acoustic power output, along with extremely low distortion. The ScreenArray design provides ideal power response and directivity control with seamless transitions between acoustic sections. The ScreenArray models are ideal for critical film sound reproduction in small to medium cinemas and studio production and post-production environments. Three-way ScreenArray® design for maximum output, optimal coverage, and minimum distortion Ship fully assembled Second Generation Optimized Aperture Waveguide technology for ultra-low distortion, and extremely uniform frequency response SSCTM Screen Spreading Compensation Focused Coverage Technology™ Flat-front waveguide design for easy baffle wall installation Shallow profile for minimum behind screen depth requirements

Suppliers

Company
Product
Description
Supplier Links
Three-Way Bi-Amplified ScreenArray Mid/High Frequency Cinema Loudspeaker System, 88 Pounds - 3632-M/HF - Visual Sound, Inc.
Broomall, PA, USA
Three-Way Bi-Amplified ScreenArray Mid/High Frequency Cinema Loudspeaker System, 88 Pounds
3632-M/HF
Three-Way Bi-Amplified ScreenArray Mid/High Frequency Cinema Loudspeaker System, 88 Pounds 3632-M/HF
JBL Professional The 3632 ScreenArray features true three-way system design enhanced by advanced engineering. JBL Professional's best technical innovations are integrated in a system design that provides superior coverage, maximum power handling, and uniform acoustic power output, along with extremely low distortion. The ScreenArray design provides ideal power response and directivity control with seamless transitions between acoustic sections. The 3632 is available for either bi-amplified or for tri-amplified operation. The ScreenArray® systems feature true three-way design enhanced by advanced engineering. JBL Professional's best technical innovations are integrated in a system design that provides superior coverage, maximum power handling, and uniform acoustic power output, along with extremely low distortion. The ScreenArray design provides ideal power response and directivity control with seamless transitions between acoustic sections. The ScreenArray models are ideal for critical film sound reproduction in small to medium cinemas and studio production and post-production environments. Three-way ScreenArray® design for maximum output, optimal coverage, and minimum distortion Ship fully assembled Second Generation Optimized Aperture Waveguide technology for ultra-low distortion, and extremely uniform frequency response SSCTM Screen Spreading Compensation Focused Coverage Technology™ Flat-front waveguide design for easy baffle wall installation Shallow profile for minimum behind screen depth requirements

JBL Professional

The 3632 ScreenArray features true three-way system design enhanced by advanced engineering. JBL Professional's best technical innovations are integrated in a system design that provides superior coverage, maximum power handling, and uniform acoustic power output, along with extremely low distortion. The ScreenArray design provides ideal power response and directivity control with seamless transitions between acoustic sections. The 3632 is available for either bi-amplified or for tri-amplified operation. The ScreenArray® systems feature true three-way design enhanced by advanced engineering. JBL Professional's best technical innovations are integrated in a system design that provides superior coverage, maximum power handling, and uniform acoustic power output, along with extremely low distortion. The ScreenArray design provides ideal power response and directivity control with seamless transitions between acoustic sections. The ScreenArray models are ideal for critical film sound reproduction in small to medium cinemas and studio production and post-production environments.

  • Three-way ScreenArray® design for maximum output, optimal coverage, and minimum distortion
  • Ship fully assembled
  • Second Generation Optimized Aperture Waveguide technology for ultra-low distortion, and extremely uniform frequency response
  • SSCTM Screen Spreading Compensation
  • Focused Coverage Technology™
  • Flat-front waveguide design for easy baffle wall installation
  • Shallow profile for minimum behind screen depth requirements
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 3632-M/HF
Product Name Three-Way Bi-Amplified ScreenArray Mid/High Frequency Cinema Loudspeaker System, 88 Pounds
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 6.50 inch (165 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Compact 10
Specs
Nominal Power 250 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details
NE Woofer, 6.5
Specs
Nominal Power 80 watts
Sensitivity 87.4 dB
Resonance Frequency 42 Hz
View Details
2 suppliers