Biamp Systems, Ltd. Compact 10" Passive Subwoofer SUB2201

Description
The SUB2201 compact 10" passive subwoofer is designed to reproduce a smooth and punchy bass on a small footprint, offering 250 watts music power @ 4 ohms. The 6th order bandpass cabinet produces a dry yet deep bass using only a single 10-inch-long stroke woofer. Fill your bar, restaurant or shop with a full spectrum sound! The SUB2201 in combination with CHAMP-3D and MASK or OVO loudspeakers deliver a live sound experience which makes your trousers vibrate. SUB2201 is built in plywood and has a structured paint finishing. The combination of its compact size and powerful bass allow you to put the subwoofer under a bench, in a corner or build it into furniture while still enjoying the vibes of a fat, kicking bass! This subwoofer is equipped with a 35 mm metal pole mount adapter on top, allowing stands for placing top cabinets.
Datasheet
Description
The SUB2201 compact 10" passive subwoofer is designed to reproduce a smooth and punchy bass on a small footprint, offering 250 watts music power @ 4 ohms. The 6th order bandpass cabinet produces a dry yet deep bass using only a single 10-inch-long stroke woofer. Fill your bar, restaurant or shop with a full spectrum sound! The SUB2201 in combination with CHAMP-3D and MASK or OVO loudspeakers deliver a live sound experience which makes your trousers vibrate. SUB2201 is built in plywood and has a structured paint finishing. The combination of its compact size and powerful bass allow you to put the subwoofer under a bench, in a corner or build it into furniture while still enjoying the vibes of a fat, kicking bass! This subwoofer is equipped with a 35 mm metal pole mount adapter on top, allowing stands for placing top cabinets.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact 10
Beaverton, OR, United States
Compact 10" Passive Subwoofer
SUB2201
Compact 10" Passive Subwoofer SUB2201
The SUB2201 compact 10" passive subwoofer is designed to reproduce a smooth and punchy bass on a small footprint, offering 250 watts music power @ 4 ohms. The 6th order bandpass cabinet produces a dry yet deep bass using only a single 10-inch-long stroke woofer. Fill your bar, restaurant or shop with a full spectrum sound! The SUB2201 in combination with CHAMP-3D and MASK or OVO loudspeakers deliver a live sound experience which makes your trousers vibrate. SUB2201 is built in plywood and has a structured paint finishing. The combination of its compact size and powerful bass allow you to put the subwoofer under a bench, in a corner or build it into furniture while still enjoying the vibes of a fat, kicking bass! This subwoofer is equipped with a 35 mm metal pole mount adapter on top, allowing stands for placing top cabinets.

The SUB2201 compact 10" passive subwoofer is designed to reproduce a smooth and punchy bass on a small footprint, offering 250 watts music power @ 4 ohms. The 6th order bandpass cabinet produces a dry yet deep bass using only a single 10-inch-long stroke woofer.

Fill your bar, restaurant or shop with a full spectrum sound! The SUB2201 in combination with CHAMP-3D and MASK or OVO loudspeakers deliver a live sound experience which makes your trousers vibrate.

SUB2201 is built in plywood and has a structured paint finishing. The combination of its compact size and powerful bass allow you to put the subwoofer under a bench, in a corner or build it into furniture while still enjoying the vibes of a fat, kicking bass!

This subwoofer is equipped with a 35 mm metal pole mount adapter on top, allowing stands for placing top cabinets.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number SUB2201
Product Name Compact 10" Passive Subwoofer
Nominal Power 250 watts
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 18000 Hz
Size 5.12 inch (130 mm)
View Details
VERIS 8
Specs
Size 8.00 inch (203 mm)
Application MusicAudio
View Details
WX 10-inch Subwoofer Driver (200 W, 4 Ω) - 10WX-4 - JL Audio, Inc.
Specs
Nominal Power 200 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details