Visual Sound, Inc. Three-Way Bi-Amplified ScreenArray® Cinema Loudspeaker System 3631

Description
JBL Professional Today's Cinema patron demands perfect coverage in every seat of the auditorium, wide dynamic range and extended bandwidth, as well as inaudible levels of distortion. Digital soundtracks have the potential to push the traditional two-way screen channel speaker system beyond intended performance limits. This dictates the need for a new standard of loudspeaker performance for today's premier cinemas. The 3631 ScreenArray features true three-way system design enhanced by advanced engineering. JBL Professional's best technical innovations are integrated in a system design that provides superior coverage, maximum power handling, and uniform acoustic power output, along with extremely low distortion. The ScreenArray design provides ideal power response and directivity control with seamless transitions between acoustic sections. The 3631 is available for bi-amplified or for triamplified operation.
Description
JBL Professional Today's Cinema patron demands perfect coverage in every seat of the auditorium, wide dynamic range and extended bandwidth, as well as inaudible levels of distortion. Digital soundtracks have the potential to push the traditional two-way screen channel speaker system beyond intended performance limits. This dictates the need for a new standard of loudspeaker performance for today's premier cinemas. The 3631 ScreenArray features true three-way system design enhanced by advanced engineering. JBL Professional's best technical innovations are integrated in a system design that provides superior coverage, maximum power handling, and uniform acoustic power output, along with extremely low distortion. The ScreenArray design provides ideal power response and directivity control with seamless transitions between acoustic sections. The 3631 is available for bi-amplified or for triamplified operation.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Three-Way Bi-Amplified ScreenArray® Cinema Loudspeaker System
3631
Three-Way Bi-Amplified ScreenArray® Cinema Loudspeaker System 3631
JBL Professional Today's Cinema patron demands perfect coverage in every seat of the auditorium, wide dynamic range and extended bandwidth, as well as inaudible levels of distortion. Digital soundtracks have the potential to push the traditional two-way screen channel speaker system beyond intended performance limits. This dictates the need for a new standard of loudspeaker performance for today's premier cinemas. The 3631 ScreenArray features true three-way system design enhanced by advanced engineering. JBL Professional's best technical innovations are integrated in a system design that provides superior coverage, maximum power handling, and uniform acoustic power output, along with extremely low distortion. The ScreenArray design provides ideal power response and directivity control with seamless transitions between acoustic sections. The 3631 is available for bi-amplified or for triamplified operation.

JBL Professional

Today's Cinema patron demands perfect coverage in every seat of the auditorium, wide dynamic range and extended bandwidth, as well as inaudible levels of distortion. Digital soundtracks have the potential to push the traditional two-way screen channel speaker system beyond intended performance limits. This dictates the need for a new standard of loudspeaker performance for today's premier cinemas.
The 3631 ScreenArray features true three-way system design enhanced by advanced engineering. JBL Professional's best technical innovations are integrated in a system design that provides superior coverage, maximum power handling, and uniform acoustic power output, along with extremely low distortion. The ScreenArray design provides ideal power response and directivity control with seamless transitions between acoustic sections. The 3631 is available for bi-amplified or for triamplified operation.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 3631
Product Name Three-Way Bi-Amplified ScreenArray® Cinema Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details