Visual Sound, Inc. 3-Channel Mic/Line Mixer 301

Description
Biamp Systems, Inc. The 301 is a single rack space, three-input mic/line mixer. The 301 & 601 are single rack space, three input & six input mic/line mixers. Each input channel uses a differentially balanced, discrete transistor mic/line preamplifier for low noise and low distortion performance. Inputs are provided to accept signals from microphones and/or line level devices. Special features, including limiters and remote level control, make the 301 & 601 extremely versatile. 301 & 601 mixers are dependable, easy to install, simple to operate, and are covered by Biamp Systems' five-year warranty. Three electronic balanced mic/line input channels (301) 30dB rear panel Pad switch on each input channel 40dB screwdriver-adjust Trim on each input channel +10dB Peak LED indicator on each input channel Rotary level control on each input channel Auto-muting of one channel for "talk-over" applications +24 volt Phantom Power assign switch on each input Electronic balanced main output with rotary level control Remote control of main level from up to 2000 feet away Main patch insert point for external processing devices Main stacking input accepts signals from other mixers Screwdriver-adjust tone controls & limiter on main output -20dB Signal Present LED indicator for main output All input/output/control on plug-in barrier strip connectors CE marked and UL / C-UL listed power source Covered by Biamp Systems' five-year warranty
Description
Biamp Systems, Inc. The 301 is a single rack space, three-input mic/line mixer. The 301 & 601 are single rack space, three input & six input mic/line mixers. Each input channel uses a differentially balanced, discrete transistor mic/line preamplifier for low noise and low distortion performance. Inputs are provided to accept signals from microphones and/or line level devices. Special features, including limiters and remote level control, make the 301 & 601 extremely versatile. 301 & 601 mixers are dependable, easy to install, simple to operate, and are covered by Biamp Systems' five-year warranty. Three electronic balanced mic/line input channels (301) 30dB rear panel Pad switch on each input channel 40dB screwdriver-adjust Trim on each input channel +10dB Peak LED indicator on each input channel Rotary level control on each input channel Auto-muting of one channel for "talk-over" applications +24 volt Phantom Power assign switch on each input Electronic balanced main output with rotary level control Remote control of main level from up to 2000 feet away Main patch insert point for external processing devices Main stacking input accepts signals from other mixers Screwdriver-adjust tone controls & limiter on main output -20dB Signal Present LED indicator for main output All input/output/control on plug-in barrier strip connectors CE marked and UL / C-UL listed power source Covered by Biamp Systems' five-year warranty

Suppliers

Company
Product
Description
Supplier Links
3-Channel Mic/Line Mixer - 301 - Visual Sound, Inc.
Broomall, PA, USA
3-Channel Mic/Line Mixer
301
3-Channel Mic/Line Mixer 301
Biamp Systems, Inc. The 301 is a single rack space, three-input mic/line mixer. The 301 & 601 are single rack space, three input & six input mic/line mixers. Each input channel uses a differentially balanced, discrete transistor mic/line preamplifier for low noise and low distortion performance. Inputs are provided to accept signals from microphones and/or line level devices. Special features, including limiters and remote level control, make the 301 & 601 extremely versatile. 301 & 601 mixers are dependable, easy to install, simple to operate, and are covered by Biamp Systems' five-year warranty. Three electronic balanced mic/line input channels (301) 30dB rear panel Pad switch on each input channel 40dB screwdriver-adjust Trim on each input channel +10dB Peak LED indicator on each input channel Rotary level control on each input channel Auto-muting of one channel for "talk-over" applications +24 volt Phantom Power assign switch on each input Electronic balanced main output with rotary level control Remote control of main level from up to 2000 feet away Main patch insert point for external processing devices Main stacking input accepts signals from other mixers Screwdriver-adjust tone controls & limiter on main output -20dB Signal Present LED indicator for main output All input/output/control on plug-in barrier strip connectors CE marked and UL / C-UL listed power source Covered by Biamp Systems' five-year warranty

Biamp Systems, Inc.

The 301 is a single rack space, three-input mic/line mixer.

The 301 & 601 are single rack space, three input & six input mic/line mixers. Each input channel uses a differentially balanced, discrete transistor mic/line preamplifier for low noise and low distortion performance. Inputs are provided to accept signals from microphones and/or line level devices. Special features, including limiters and remote level control, make the 301 & 601 extremely versatile. 301 & 601 mixers are dependable, easy to install, simple to operate, and are covered by Biamp Systems' five-year warranty.

  • Three electronic balanced mic/line input channels (301)
  • 30dB rear panel Pad switch on each input channel
  • 40dB screwdriver-adjust Trim on each input channel
  • +10dB Peak LED indicator on each input channel
  • Rotary level control on each input channel
  • Auto-muting of one channel for "talk-over" applications
  • +24 volt Phantom Power assign switch on each input
  • Electronic balanced main output with rotary level control
  • Remote control of main level from up to 2000 feet away
  • Main patch insert point for external processing devices
  • Main stacking input accepts signals from other mixers
  • Screwdriver-adjust tone controls & limiter on main output
  • -20dB Signal Present LED indicator for main output
  • All input/output/control on plug-in barrier strip connectors
  • CE marked and UL / C-UL listed power source
  • Covered by Biamp Systems' five-year warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number 301
Product Name 3-Channel Mic/Line Mixer
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
4-Channel Class D Full-Range Amplifier, 150 W x 4 @ 1.5-4 Ω - HD600/4 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 6.00E-6 to 0.0300 MHz
View Details