Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
VISUAL SOUND, INC.
30-391 -- RCA JACK, 5MM SOLDER, (GOLD)
Visual Sound, Inc.
RCA Jack, 5mm Solder, (Gold)
30-391
Description
Liberty AV Solutions RCA Jack, 5mm Solder, (Gold)
Visual Sound, Inc.
Done
Description
Liberty AV Solutions RCA Jack, 5mm Solder, (Gold)
Suppliers
Company
Product
Description
Supplier Links
Visual Sound, Inc.
Broomall, PA, USA
RCA Jack, 5mm Solder, (Gold)
30-391
RCA Jack, 5mm Solder, (Gold)
30-391
Liberty AV Solutions RCA Jack, 5mm Solder, (Gold)
Liberty AV Solutions
RCA Jack, 5mm Solder, (Gold)
Supplier's Site
Technical Specifications
Visual Sound, Inc.
Product Category
Electrical Connectors
Product Number
30-391
Product Name
RCA Jack, 5mm Solder, (Gold)
Connector Type
Audio / Video
Unlock Full Specs
to access all available technical data
Similar Products
Harwin Plc
Spare Screw-Lok for Metal Backshell, Gecko-SL/MT
G125-4440000
View Details
BARTEC
Cable entries
cable entries
Specs
Connector Type
Circular / Cylindrical Connectors
View Details
Anderson Power Products
Pp75 Wire Grommet .251 I.d. #8 Rohs Compliant Anderson Power Products
114411P1
View Details
SCHURTER Inc
Connector, Audio, Plug, 3.5Mm, 3Pole; No. Of Contacts Schurter
4832.131
Specs
Connector Type
Audio / Video
Gender
Male / Plug
View Details