SCHURTER Inc Connector, Audio, Plug, 3.5Mm, 3Pole; No. Of Contacts Schurter 4832.131

Description
CONNECTOR, AUDIO, PLUG, 3.5MM, 3POLE; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, AUDIO, PLUG, 3.5MM, 3POLE; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Audio, Plug, 3.5Mm, 3Pole; No. Of Contacts Schurter - 50H2483 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Audio, Plug, 3.5Mm, 3Pole; No. Of Contacts Schurter
50H2483
Connector, Audio, Plug, 3.5Mm, 3Pole; No. Of Contacts Schurter 50H2483
CONNECTOR, AUDIO, PLUG, 3.5MM, 3POLE; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

CONNECTOR, AUDIO, PLUG, 3.5MM, 3POLE; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50H2483
Product Name Connector, Audio, Plug, 3.5Mm, 3Pole; No. Of Contacts Schurter
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details