Visual Sound, Inc. Attenuator-25W, 70V/25V, 1-gang Standard Plastic, White 25LVC-SW

Description
Lowell Manufacturing Company 25LVC-SW: 25W VC (1-gang, 3-dB step, white) MONO STANDARD (100/70/25V) 1-gang: mounts in wall box with minimum depth of 2.125". Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; stainless steel (ss) or plastic plate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.
Description
Lowell Manufacturing Company 25LVC-SW: 25W VC (1-gang, 3-dB step, white) MONO STANDARD (100/70/25V) 1-gang: mounts in wall box with minimum depth of 2.125". Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; stainless steel (ss) or plastic plate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Attenuator-25W, 70V/25V, 1-gang Standard Plastic, White
25LVC-SW
Attenuator-25W, 70V/25V, 1-gang Standard Plastic, White 25LVC-SW
Lowell Manufacturing Company 25LVC-SW: 25W VC (1-gang, 3-dB step, white) MONO STANDARD (100/70/25V) 1-gang: mounts in wall box with minimum depth of 2.125". Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; stainless steel (ss) or plastic plate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Lowell Manufacturing Company

25LVC-SW: 25W VC (1-gang, 3-dB step, white)
MONO STANDARD (100/70/25V) 1-gang: mounts in wall box with minimum depth of 2.125". Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; stainless steel (ss) or plastic plate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 25LVC-SW
Product Name Attenuator-25W, 70V/25V, 1-gang Standard Plastic, White
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speaker Drivers - 4318541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 8.15 inch (207 mm)
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details