Visual Sound, Inc. Attenuator-25W, 70V/25V, 1-gang Standard Plastic, Ivory 25LVC-SI

Description
Lowell Manufacturing Company 25LVC-SI: 25W VC (1-gang, 3-dB step, ivory) MONO STANDARD (100/70/25V) 1-gang: mounts in wall box with minimum depth of 2.125". Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; stainless steel (ss) or plastic plate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.
Description
Lowell Manufacturing Company 25LVC-SI: 25W VC (1-gang, 3-dB step, ivory) MONO STANDARD (100/70/25V) 1-gang: mounts in wall box with minimum depth of 2.125". Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; stainless steel (ss) or plastic plate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Attenuator-25W, 70V/25V, 1-gang Standard Plastic, Ivory
25LVC-SI
Attenuator-25W, 70V/25V, 1-gang Standard Plastic, Ivory 25LVC-SI
Lowell Manufacturing Company 25LVC-SI: 25W VC (1-gang, 3-dB step, ivory) MONO STANDARD (100/70/25V) 1-gang: mounts in wall box with minimum depth of 2.125". Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; stainless steel (ss) or plastic plate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Lowell Manufacturing Company

25LVC-SI: 25W VC (1-gang, 3-dB step, ivory)
MONO STANDARD (100/70/25V) 1-gang: mounts in wall box with minimum depth of 2.125". Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; stainless steel (ss) or plastic plate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 25LVC-SI
Product Name Attenuator-25W, 70V/25V, 1-gang Standard Plastic, Ivory
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526834 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 5000 Hz
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMA-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speakers - PSR40N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 83 dB
Nominal Power 1 watts
Maximum Power 2 watts
View Details
3 suppliers
 - LINK-600 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 100 dB
Impedance 8 ohms
Sensitivity 85 dB
View Details